- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | 1.200 30.48mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | 0.039 1.00mm | Unshielded | 12 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.472 11.99mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 2333 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | 0.039 1.00mm | Unshielded | 50 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.969 50.01mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | 22 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | - | - | - | 0.039 1.00mm | Unshielded | 22 | - | - | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 0.866 22.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 21682 | ||
![]() 3896/20 3M | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | - | Copper | - | - | PVC | - | - | 2009 | - | Active | - | - | 105°C | -20°C | Black | 30V | 635μm | Unshielded | 20 | - | - | - | 10GOhm | 30V | - | Flat | 30 AWG | - | - | 12.7mm | Red | - | 83.82m | - | RoHS Compliant | - | - | - | ||
![]() 82-26-3003 Molex | In Stock | - | Datasheet | - | - | - | - | - | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 3 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 3 | UL | - | - | - | - | 3 | Flat | 26 AWG | - | - | 5.9944mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3013 Molex | In Stock | - | Datasheet | - | - | - | 13 | - | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 13 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 13 | UL | - | - | - | - | 13 | Flat | 26 AWG | - | - | 26.0096mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 41 |
| Datasheet | 8 Weeks | Cable | 300 | - | 2.52651kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | -20°C~80°C | 2012 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | - | 28 AWG | 10GOhm | 300V | - | Flat | 28 AWG | Black | 7 Strands / 36 AWG | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3469 | Obsolete | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3353 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 3.450 87.63mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 3.250 82.55mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | - | 28 AWG | 10GOhm | 30V | - | - | - | White | 7 Strands / 36 AWG | 1.000 25.40mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 3.450 87.63mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | - | - | UL Style 2682 |