- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor Spacing | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Pitch | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Stranding | Ribbon Width | Wire and Cable Name | First Conductor Mark | Product | Wire Gauge - AWG | Features | Length | Ribbon Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82-24-5903 Molex | In Stock | - | - | - | - | Cable | 100 | Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 105°C | -20°C | Grey | - | 300V | 2.54mm | Unshielded | - | - | - | UL | - | - | - | - | - | Flat | 30.48m | 24 AWG | - | - | 2.54mm | - | 7.62mm | - | Black | - | - | - | 30.48m | 1.1176mm | Unknown | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 3754/32 3M | In Stock | - | Datasheet | 5 Weeks | - | - | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | PVC | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3754 | - | Active | 1 (Unlimited) | - | - | - | 105°C | -20°C | Grey | - | - | 0.025 0.64mm | Unshielded | - | - | 32 | - | - | 30 AWG | 10GOhm | 30V | - | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | - | 0.800 20.32mm | - | Red | - | - | - | 300.0' 91.44m | 0.025 0.64mm | - | RoHS Compliant | - | - | UL Style 20596 | ||
![]() 1000570114 Molex - Temp Flex | 622 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0082263020 Molex | In Stock | - | Datasheet | - | - | Cable | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 24463 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.079 2.00mm | Unshielded | - | - | 20 | - | - | 26 AWG | - | 300V | - | - | - | - | Gray | 19 Strands / 38 AWG | - | - | 1.575 40.00mm | - | Blue | - | - | - | 100.0' 30.48m | 0.041 1.04mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL E61522 | ||
Tiny WHSL | 113 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3801 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 26 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 1.300 33.02mm | - | Red | - | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 33 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 20 | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 3284 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 1700 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 (5 Pair Twisted) | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 0.500 12.70mm | - | - | - | - | - | 5.0' 1.52m | 0.080 2.03mm | - | RoHS Compliant | - | - | UL Style 20462 | ||
![]() 3603/10 3M | In Stock | - | - | - | Tin | - | - | Tinned Copper | - | - | 1.27 mm | - | Polyvinyl Chloride (PVC) | - | - | + 80 C | 300 V | - 20 C | - | - | Compliant | - | 300 V | -20 to 80 °C | - | - | - | - | - | - | Flat Cable | - | 80 °C | -20 °C | Gray | - | - | - | Unshielded | - | - | 10 Conductor | - | - | - | - | - | - | - | 30.48 m | - | - | - | 1.27 mm | 7 x 36 | - | - | - | Ribbon Cable | 28 AWG | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21020-0317 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | Molex | 210200317 | - | - | - | Obsolete | 8.65 | - | Yes | - | - | - | - | Yes | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 0.500 12.70mm | - | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 184 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 50 | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 2.500 63.50mm | - | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 1000570382 Molex | 35 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 2 | - | - | 26 AWG | - | 300V | - | - | - | - | Green | 7 Strands / 34 AWG | - | - | - | - | - | - | - | - | 100.0' 30.48m | 0.032 0.81mm | - | ROHS3 Compliant | - | - | UL Style 20424 | ||
![]() 1000570221 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 8 | - | - | 28 AWG | - | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | - | - | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | - | UL Style 20424 | ||
![]() 1000570262 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | - | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 24 | - | - | 30 AWG | - | 150V | - | - | - | - | Natural | Solid | - | - | - | - | Blue | - | - | - | 100.0' 30.48m | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1000570255 Molex | 44 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 5 | - | - | 28 AWG | - | - | - | - | - | - | Natural | 19 Strands / 40 AWG | - | - | - | - | - | - | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570275 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | EXTRUDED FEP | - | - | - | - | - | - | - | - | - | - | 150°C | - | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.61 MM | - | 0.025 0.64mm | Unshielded | STRANDED | - | 15 | UL | - | 30 AWG | - | 150V | WIRE AND CABLE | - | - | - | Natural | 7 Strands / 38 AWG | - | 7X38 | - | FLAT FLEXIBLE CABLE | - | - | - | - | 100.0' 30.48m | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1000570439 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 15 | - | - | 26 AWG | - | 300V | - | - | - | - | Green | 7 Strands / 34 AWG | - | - | - | - | - | - | - | - | 100.0' 30.48m | 0.032 0.81mm | - | ROHS3 Compliant | - | - | UL Style 20424 |