- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000570396 Molex | 14 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 300V | Blue | 7 Strands / 36 AWG | - | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570378 Molex | 14 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 300V | Blue | 7 Strands / 36 AWG | 0.800 20.32mm | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570384 Molex | 14 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 3 | 26 AWG | 300V | Green | 7 Strands / 34 AWG | - | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570287 Molex | In Stock | - | - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.025 0.64mm | Unshielded | 4 | 30 AWG | 150V | Natural | 7 Strands / 38 AWG | - | Blue | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 1000570432 Molex | 30 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.025 0.64mm | Unshielded | 36 | 30 AWG | 150V | Natural | Solid | - | Blue | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 1000570376 Molex | 5 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 300V | Blue | 7 Strands / 36 AWG | - | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570291 Molex | 43 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.025 0.64mm | Unshielded | 6 | 30 AWG | 150V | Natural | 7 Strands / 38 AWG | - | Blue | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 1000570116 Molex | 5 |
| - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 5 | 26 AWG | 300V | Multiple | 7 Strands / 34 AWG | - | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570457 Molex | 14 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 9 | 26 AWG | 300V | Green | 7 Strands / 34 AWG | - | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570452 Molex | 5 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 9 | 24 AWG | - | Natural | 19 Strands / 36 AWG | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | ||
![]() 1000570379 Molex | 30 |
| - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 300V | Blue | 7 Strands / 36 AWG | 1.000 25.40mm | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570474 Molex | 43 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | Temp-Flex 100057 | Obsolete | Not Applicable | 0.039 1.00mm | Unshielded | 34 | 28 AWG | - | Blue | 7 Strands / 36 AWG | 1.700 43.18mm | - | 100.0' 30.48m | - | ROHS3 Compliant | - | ||
![]() 1000570091 Molex | 18 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | Temp-Flex 100057 | Active | Not Applicable | 0.100 2.54mm | Unshielded | 8 | 24 AWG | - | Blue | 19 Strands / 36 AWG | - | Red | 100.0' 30.48m | - | ROHS3 Compliant | - | ||
![]() 1000570239 Molex | 18 |
| - | 9 Weeks | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | 200°C | Temp-Flex 100057 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 300V | Natural | 19 Strands / 40 AWG | 1.200 30.48mm | - | 150.0' 45.72m | - | Non-RoHS Compliant | - | ||
![]() 1000570086 Molex | 18 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | Temp-Flex 100057 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 28 | 24 AWG | - | Natural | 19 Strands / 36 AWG | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | ||
![]() 1000570246 Molex | In Stock | - | - | 9 Weeks | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | 200°C | Temp-Flex 100057 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 30 | 28 AWG | 300V | Natural | 19 Strands / 40 AWG | 1.500 38.10mm | - | 150.0' 45.72m | - | Non-RoHS Compliant | - | ||
![]() 1000570441 Molex | In Stock | - | - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | Temp-Flex 100057 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 37 | 26 AWG | 300V | Green | 7 Strands / 34 AWG | 1.850 46.99mm | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570188 Molex | 18 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | 200°C | Temp-Flex 100057 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 300V | Multiple | 7 Strands / 36 AWG | 1.700 43.18mm | - | 100.0' 30.48m | - | Non-RoHS Compliant | - | ||
![]() 1000570382 Molex | 35 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | Temp-Flex 100057 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 2 | 26 AWG | 300V | Green | 7 Strands / 34 AWG | - | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570221 Molex | 18 |
| - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | Temp-Flex 100057 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 300V | Multiple | 7 Strands / 36 AWG | - | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 |