- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Inductance | Connector Support Type | Impedance | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Number of Cores | Ribbon Width | Number of Strands | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000570374 Molex | 10 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 4 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570377 Molex | 26 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 0.500 12.70mm | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570375 Molex | 26 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 6 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570427 Molex | 25 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | - | 24 AWG | - | - | - | - | - | - | - | - | Natural | 19 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570181 Molex | 25 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | 200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 30 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Red | 7 Strands / 36 AWG | - | - | 1.500 38.10mm | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | - | ||
![]() 1000570190 Molex | 5 |
| Datasheet | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | 200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 1.850 46.99mm | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | - | ||
![]() 1000570159 Molex | In Stock | - | - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 16 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 0.800 20.32mm | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | UL Style 20424 | ||
![]() 1000570102 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | - | 26 AWG | - | - | - | - | - | - | - | - | Multiple | 7 Strands / 34 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | UL Style 10186 | ||
![]() 1000570169 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 1.200 30.48mm | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | UL Style 20424 | ||
![]() 1000570271 Molex | In Stock | - | - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 60 | - | - | 30 AWG | - | 150V | - | - | - | - | - | - | Natural | Solid | - | - | 1.500 38.10mm | - | Blue | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 1000570103 Molex | 5 |
| - | 9 Weeks | - | - | - | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -65°C~200°C | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 2 | - | - | 26 AWG | - | 300V | - | - | - | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570198 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 4 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570393 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 8 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Red | 7 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570076 Molex | 21 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | - | 24 AWG | - | - | - | - | - | - | - | - | Natural | 19 Strands / 36 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570264 Molex | 25 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | 150°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 34 | - | - | 30 AWG | - | 150V | - | - | - | - | - | - | Natural | Solid | - | - | 0.850 21.59mm | - | Blue | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | - | ||
![]() 1000570155 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 16 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 0.800 20.32mm | - | - | - | 100.0' 30.48m | - | - | - | Non-RoHS Compliant | UL Style 20424 | ||
![]() 1000570455 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | - | Flat Cable | - | - | - | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | - | 26 AWG | - | - | - | - | - | - | - | - | Blue | 19 Strands / 34 AWG | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() 9L26034 008H100 Belden Inc. | In Stock | - | - | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -40°C~105°C | 2012 | 9L260XX | Active | Not Applicable | - | - | - | - | - | 1.5A | 0.050 1.27mm | Unshielded | compliant | 34 | - | - | 26 AWG | 10GOhm | 300V | - | WIRE AND CABLE | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 1.700 43.18mm | - | Blue | - | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 3365/64 3M | 43 | - | Datasheet | 5 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 42pF | 300V | - | 0.050 1.27mm | Unshielded | - | 64 | 300V | UL | 28 AWG | 10GOhm | 300V | 490 nH | - | 108Ohm | Flat | 30.57144km | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 64 | 3.200 81.28mm | 7 | Red | Zippable | 500.0' 152.40m | 81.28mm | 0.035 0.89mm | No SVHC | RoHS Compliant | UL Style 2651 | ||
![]() 1000570231 Molex - Temp Flex | 2463 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |