- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Current Rating | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | - | -20°C~80°C | 2003 | 1785 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | - | 40 (20 Pair Twisted) | - | - | 28 AWG | 1GOhm | 150V | - | - | - | Black | 7 Strands / 36 AWG | 2.130 54.10mm | - | - | 200.0' 60.96m | 0.120 3.05mm | - | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Shielded | - | 20 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.130 28.70mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | - | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~150°C | 2003 | 3609 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | - | 68 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | White | 7 Strands / 38 AWG | 1.700 43.18mm | Blue | - | 100.0' 30.48m | 0.024 0.61mm | - | - | - | UL Style 20726 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | - | 40 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 2.130 54.10mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | - | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 36 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 1.750 44.45mm | Red | Zippable | 300.0' 91.44m | - | - | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 200.0' 60.96m | - | - | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2003 | 8132 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.156 3.96mm | Unshielded | - | 22 | - | - | 18 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 30 AWG | 3.372 85.65mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | - | - | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2049 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | - | 60 | - | - | 30 AWG | 10GOhm | 30V | - | - | - | White | Solid | 1.501 38.12mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | - | - | UL Style 20930 | ||
![]() 2154027-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | 100 | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | - | 2010 | Nevalo | Obsolete | 1 (Unlimited) | - | - | - | Blue | 0.098 2.50mm | Unshielded | 2.1A | 4 | UL | - | 24 AWG | - | - | - | Flat | 24 AWG | Blue | - | - | Blue | - | 1000' 304.80m | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2009 | 3476 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 2.250 57.15mm | Red | - | 300.0' 91.44m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | - | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.750 19.05mm | Red | - | 300.0' 91.44m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | - | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 27 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | 6 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.300 7.62mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 82-26-3023 Molex | In Stock | - | Datasheet | - | - | - | 23 | Copper | - | - | PVC | 300V | - | - | - | - | - | 23 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | - | 23 | UL | - | - | - | - | 23 | Flat | 26 AWG | - | - | 45.9994mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - |