- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Brand Name | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Rated Voltage | Stranding | Ribbon Width | Wire and Cable Name | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3AET-1036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Grey | 2 | - | Unshielded | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | 2.54 mm | - | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3AET-2618M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Multiple | 2 | - | Unshielded | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() 0082285508 Molex | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 40158 | Discontinued | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | unknown | 8 | - | - | - | 28 AWG | 10MOhm | 300V | 7 | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 0.400 10.16mm | - | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | - | - | UL Style 2651 | ||
![]() 1000570236 Molex - Temp Flex | 549 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 82-22-5909 Molex | In Stock | - | Datasheet | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | 2007 | - | Active | - | - | 9 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | unknown | - | UL | - | - | - | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | - | - | 35.6616mm | - | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-5903 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | 2007 | - | Active | - | - | 3 | 105°C | -20°C | Grey, Red | - | 3.9624mm | Unshielded | - | unknown | - | UL | - | - | - | - | - | - | - | Flat | 30.48m | 22 AWG | - | - | 3.96mm | - | - | 11.8872mm | - | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-5911 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | 2007 | - | Active | - | - | 11 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | unknown | - | UL | - | - | - | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | - | - | 43.5864mm | - | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 300-30-40-GR-0100F CNC Tech | 2658 |
| - | 18 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | Active | Not Applicable | - | - | - | - | Grey | - | 0.025 0.64mm | Unshielded | - | - | 40 | - | - | - | 30 AWG | 100MOhm | 150V | - | - | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | - | - | 1.000 25.40mm | - | Red | - | - | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | - | - | UL Style 2678 | ||
![]() 82-22-5902 Molex | In Stock | - | Datasheet | 56 Weeks | - | Cable | 100 | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | 2007 | - | Active | - | - | 2 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | unknown | - | UL | - | - | - | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | - | - | 7.9248mm | - | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-5914 Molex | In Stock | - | Datasheet | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | 2007 | - | Active | - | - | 14 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | unknown | - | UL | - | - | - | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | - | - | 55.4736mm | - | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 1437361-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | POLYVINYL CHLORIDE | TE Connectivity | 1437361-8 | 105 °C | -20 °C | Active | 2.08 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | STRANDED | compliant | 14 | - | - | AMP | 28 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | 19X40 | - | FLAT RIBBON CABLE | - | - | - | 30 mm | - | - | - | - | - | ||
Tiny WHSL | 2884 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 2977 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 40 | - | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | - | Gray | Solid | - | - | - | 1.000 25.40mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 739 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3302 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 0.500 12.70mm | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 46 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.156 3.96mm | Unshielded | - | - | 3 | - | - | - | 18 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 19 Strands / 30 AWG | - | - | - | - | - | Red | - | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | - | - | UL E42769 | ||
Tiny WHSL | 24 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.44m | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 8124 | Active | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | - | 22 | - | - | - | 22 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 30 AWG | - | - | - | 2.168 55.07mm | - | Red | - | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | - | - | UL E42769 | ||
![]() 1000570075 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 8 | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3801A/20 3M | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1000570150 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |