- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Number of Conductors | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3AET-2636M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Multiple | 2 | - | Unshielded | - | 26 | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | Contains Lead | - | ||
![]() A3AAG-6036M-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() C3AET-2006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 20 | - | - | Multiple | 2 | - | Unshielded | - | 20 | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() AWG28-14/G-1/300 Assmann WSW Components | 368 |
| - | 23 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | - | -10°C~105°C | 2015 | AWG | yes | Active | 1 (Unlimited) | - | - | - | - | Grey | - | 0.039 1.00mm | Unshielded | 14 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.551 14.00mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | - | UL Style 2651 | ||
Tiny WHSL | 390 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3811 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | 26 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | - | 1.700 43.18mm | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | 100 | 7.654371kg | - | - | - | - | - | 150V | - | 2015 | 90101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Shielded | 68 | - | - | - | - | - | - | Black | - | - | - | - | - | - | 100.0' 30.48m | - | RoHS Compliant | - | - | ||
![]() 1000570308 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 998636 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | Flat Cable | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 20 | - | 22 AWG | - | - | Flat | 22 AWG | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C3667/40 3M | In Stock | - | - | 5 Weeks | Tin | - | - | Copper | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | 105°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 998640 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | Flat Cable | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 20 | - | 22 AWG | - | - | Flat | 22 AWG | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1000570148 Molex | In Stock | - | - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | -55°C~200°C | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 12 | - | 28 AWG | - | 300V | - | - | Blue | 7 Strands / 36 AWG | - | - | - | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | UL Style 20424 | ||
![]() 1000570119 Molex | In Stock | - | - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | -65°C~200°C | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 6 | - | 26 AWG | - | 300V | - | - | Green | 7 Strands / 34 AWG | - | - | - | - | - | 100.0' 30.48m | 0.032 0.81mm | ROHS3 Compliant | - | UL Style 20424 | ||
![]() 1000570136 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | - | - | - | - | Natural | Solid | - | - | Red | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | - | ||
![]() 1000570329 Molex | In Stock | - | - | 9 Weeks | - | - | - | Copper, Silver Coated | - | Flat Cable | - | - | - | - | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 7 | - | 30 AWG | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 8124 | - | Active | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 17 | - | 22 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 30 AWG | - | 1.668 42.37mm | Red | - | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | - | UL E42769 | ||
![]() 1000570310 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2993 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 8124 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 7 | - | 22 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 30 AWG | - | 0.668 16.97mm | Red | - | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | - | UL E42769 | ||
Tiny WHSL | 244 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 0.450 11.43mm | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | 17 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3801 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 0.800 20.32mm | Red | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | UL Style 2651 |