- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | - | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 10 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | - | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | - | - | UL Style 20297 | ||
![]() 8124/09 3M | 2577 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 9.52544kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 8124 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.100 2.54mm | Unshielded | 9 | - | 22 AWG | 10GOhm | 300V | Flat | 30.48m | - | Gray | 7 Strands / 30 AWG | 2.54mm | 0.868 22.05mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | - | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 3539A/10 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() AWG28-40/G/300 Assmann WSW Components | 11468 |
| - | 23 Weeks | - | Cable | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -10°C~105°C | Bulk | 2008 | AWG | Active | 1 (Unlimited) | - | - | Grey | 0.050 1.27mm | Unshielded | 40 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 2.000 50.80mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() 1000570341 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570356 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570194 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 2490 |
| - | - | - | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | 2012 | HF319 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | - | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3811 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 26 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 1000570331 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570299 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570353 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570354 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570336 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570340 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570339 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570349 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570348 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |