- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000570359 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570350 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570430 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570358 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3801A/14 3M | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 567 |
| Datasheet | 3 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2001 | 3319 | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 0.500 12.70mm | Red | Zippable | 10.0' 3.05m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 1000570425 Molex | In Stock | - | - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | -55°C~200°C | - | Temp-Flex 100057 | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | - | 300V | - | - | Red | 7 Strands / 36 AWG | 1.250 31.75mm | - | - | 100.0' 30.48m | - | - | UL Style 20424 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Shielded | 34 | 28 AWG | 10GOhm | 150V | - | - | Natural | 7 Strands / 36 AWG | 1.800 45.72mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3319 | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 0.800 20.32mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() AWG28-26/G-1/300-R Assmann WSW Components | 12 |
| - | - | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -10°C~105°C | 2015 | AWG | Active | 1 (Unlimited) | Grey | - | 0.039 1.00mm | Unshielded | 26 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.024 26.01mm | Red | - | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-08/G-1/300-R Assmann WSW Components | In Stock | - | - | - | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -10°C~105°C | 2011 | AWG | Active | 1 (Unlimited) | Grey | - | 0.039 1.00mm | Unshielded | 8 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.315 8.00mm | Red | - | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-16/G-1/300-R Assmann WSW Components | 26 |
| - | - | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -10°C~105°C | 2015 | AWG | Active | 1 (Unlimited) | Grey | - | 0.039 1.00mm | Unshielded | 16 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.630 16.00mm | Red | - | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 9L28326 010100 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2008 | 9L283XX | Active | Not Applicable | - | 1A | 0.050 1.27mm | Shielded | 26 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.370 34.79mm | Red | - | 100.0' 30.48m | 0.115 2.92mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2005 | R9965 | Obsolete | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | 30 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.450 36.83mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.300 33.02mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 |