- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Product Type | Stranding | Ribbon Width | First Conductor Mark | Product | Wire Gauge - AWG | Features | Compliance | Product Category | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 3 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400730537 80610059976 3365/40300SF | Details | 0.807531 oz | - | 300 V | - | - | - | - | - | - | - | - | Gray | Cable | 0.05 in | Unshielded | 40 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | 7 x 36 | - | - | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | 10 |
| - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 100 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 3659/37300SF | Details | 2.470136 oz | - | 300 V | - | - | - | - | - | - | - | - | Black | Cable | 0.05 in | Shielded | 37 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 100 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 3659/25300SF | Details | 1.182846 oz | - | 300 V | - | - | - | - | - | - | - | - | Black | Cable | 0.05 in | Shielded | 25 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400730536 80610059968 3365/34-100SF | Details | 0.745083 oz | - | 300 V | - | - | - | - | - | - | - | - | Gray | Cable | 0.05 in | Unshielded | 34 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | 7 x 36 | - | - | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400754417 80610706030 3302/34-300SF | Details | 1 oz | - | 300 V | - | - | - | - | - | - | - | - | Multicolor | Cable | 0.05 in | Unshielded | 34 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Ground Plane | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | Red | - | - | - | - | - | 300.0' 91.44m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyolefin (PO) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | - | 28 AWG | 10GOhm | 30V | - | - | - | - | White | 7 Strands / 36 AWG | - | - | 1.500 38.10mm | Blue | - | - | Zippable | - | - | 100.0' 30.48m | 0.035 0.89mm | - | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | Solid | - | - | 2.000 50.80mm | Red | - | - | Zippable | - | - | 100.0' 30.48m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 18 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | Solid | - | - | 0.900 22.86mm | Red | - | - | Zippable | - | - | 100.0' 30.48m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
![]() 82-22-6025 Molex | In Stock | - | Datasheet | - | 25 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | - | 105°C | -20°C | Grey | - | 2.54mm | Unshielded | 25 | UL | - | - | - | 25 | Flat | - | 22 AWG | - | - | - | - | 63.5mm | Black | - | - | - | - | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-26-3004 Molex | In Stock | - | Datasheet | - | 4 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | 4 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 4 | UL | - | - | - | 4 | Flat | - | 26 AWG | - | - | - | - | 8.001mm | Blue | - | - | - | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3010 Molex | In Stock | - | Datasheet | - | 10 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | 10 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 10 | UL | - | - | - | 10 | Flat | - | 26 AWG | - | - | - | - | 19.9898mm | Blue | - | - | - | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3011 Molex | In Stock | - | Datasheet | - | 11 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | 11 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 11 | UL | - | - | - | 11 | Flat | - | 26 AWG | - | - | - | - | 21.9964mm | Blue | - | - | - | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3012 Molex | In Stock | - | Datasheet | - | 12 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | 12 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 12 | UL | - | - | - | 12 | Flat | - | 26 AWG | - | - | - | - | 24.003mm | Blue | - | - | - | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3019 Molex | In Stock | - | Datasheet | - | 19 | Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | 2002 | - | - | - | 19 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 19 | UL | - | - | - | 19 | Flat | - | 26 AWG | - | - | - | - | 37.9984mm | Blue | - | - | - | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | Solid | - | - | 0.750 19.05mm | Red | - | - | Zippable | - | - | 100.0' 30.48m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | Solid | - | - | 1.000 25.40mm | Red | - | - | Zippable | - | - | 300.0' 91.44m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
Tiny WHSL | 385 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 8 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.402 10.20mm | Red | - | - | Zippable | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 573 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | 30 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | 0.750 19.05mm | Blue | - | - | Zippable | - | - | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | - | - | UL Style 20297 |