- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Pitch | Shielding | Depth | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | Wire and Cable Name | First Conductor Mark | Conductor Finish | Features | Length | Ribbon Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3604/80 3M | 5 |
| Datasheet | 15 Weeks | - | 100 | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | FEP | -55°C~150°C | 2013 | 3604 | Active | 1 (Unlimited) | 150°C | -55°C | White | - | 0.025 0.64mm | Unshielded | - | - | - | 80 | 30 AWG | 10GOhm | 150V | - | - | Flat | - | 30 AWG | White | Solid | 2.000 50.80mm | - | Blue | - | - | 100.0' 30.48m | 0.024 0.61mm | - | RoHS Compliant | UL Style 20726 | ||
![]() 402BY00010 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3625/22 3M | 26 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -20°C~105°C | 2009 | 3625 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 0.039 1.00mm | Unshielded | - | - | - | 22 | 28 AWG | 10GOhm | 300V | - | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | 0.866 22.00mm | - | Red | - | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2453 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | - | 100 | 30 AWG | 10GOhm | 150V | - | - | - | - | - | Gray | Solid | 2.500 63.50mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 313 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | -20°C~105°C | 2003 | 3667 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 20 | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | - | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 240 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 37 | 26 AWG | 10GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 34 AWG | 1.850 46.99mm | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() 63911515521 Würth Elektronik | 44 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | - | - | 15 | 28 AWG | 100MOhms | 300V | - | - | - | - | - | Gray | - | 0.750 19.05mm | - | Red | - | - | 250.0' 76.20m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 3889 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -60°C~200°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Unshielded | - | - | - | 4 | 30 AWG | 340Ohm | 600V | - | - | - | - | - | Black | - | - | - | - | - | Zippable | 3.28' 1000.00mm | - | - | - | - | ||
![]() 1000570162 Molex | 5 |
| - | 9 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | - | - | - | 20 | 28 AWG | - | 300V | - | - | - | - | - | Blue | 7 Strands / 36 AWG | 1.000 25.40mm | - | - | - | - | 100.0' 30.48m | - | - | Non-RoHS Compliant | UL Style 20424 | ||
![]() 63912015521 Würth Elektronik | 2082 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | - | - | 20 | 28 AWG | 100MOhms | 300V | - | - | - | - | - | Gray | - | 1.000 25.40mm | - | Red | - | - | 250.0' 76.20m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 63912515521 Würth Elektronik | 2041 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | - | - | 25 | 28 AWG | 100MOhms | 300V | - | - | - | - | - | Gray | - | 1.250 31.75mm | - | Red | - | - | 250.0' 76.20m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082286161 Molex | In Stock | - | Datasheet | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | - | 7767 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.100 2.54mm | Unshielded | - | - | - | 16 | 28 AWG | 10MOhm | 300V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 36 AWG | 1.600 40.64mm | - | Red | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | - | ROHS3 Compliant | UL Style 2651, CSA LL61126 | ||
![]() 0082283024 Molex | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | POLYVINYL CHLORIDE | -20°C~105°C | - | 24500 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | - | STRANDED | compliant | 24 | 28 AWG | 10MOhm | 150V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 36 AWG | 0.945 24.00mm | FLAT RIBBON CABLE | Red | TIN | Zippable | 100.0' 30.48m | 0.031 0.79mm | - | RoHS Compliant | UL E61522 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 40 | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | Solid | 2.000 50.80mm | - | Red | - | Zippable | 300.0' 91.44m | 0.033 0.84mm | - | - | UL Style 2651 | ||
Tiny WHSL | 10 |
| Datasheet | 5 Weeks | - | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | 10 (5 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | - | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | 0.630 16.00mm | - | - | - | - | 100.0' 30.48m | 0.120 3.05mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3319 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 26 | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Black | 19 Strands / 40 AWG | 1.300 33.02mm | - | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 0082226115 Molex | In Stock | - | Datasheet | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -20°C~105°C | - | 7560 | Obsolete | 1 (Unlimited) | - | - | Grey, Red | - | 0.100 2.54mm | Unshielded | 38.1mm | - | - | 15 | 22 AWG | 10MOhm | 300V | 14 | - | Flat | 30.48m | 22 AWG | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | - | Red | - | Zippable | 100.0' 30.48m | 0.051 1.30mm | No | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082266804 Molex | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 4 | 26 AWG | - | 300V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 34 AWG | 0.200 5.08mm | - | Red | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 63910815521 Würth Elektronik | 49 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | - | - | 8 | 28 AWG | 100MOhms | 300V | - | - | - | - | - | Gray | - | 0.400 10.16mm | - | Red | - | - | 250.0' 76.20m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 |