- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | Solid | - | 1.700 43.18mm | Red | Zippable | 300.0' 91.44m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
![]() 3543/7 MC005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Obsolete | 1 (Unlimited) | - | - | - | - | 0.044 1.12mm | Unshielded | 30 | - | 24 AWG | - | 600V | - | - | - | Multiple | 7 Strands / 32 AWG | - | 1.320 33.53mm | - | - | 100.0' 30.48m | 0.044 1.12mm | - | - | - | UL Style 2713 | ||
![]() C3625/28 3M | In Stock | - | Datasheet | 5 Weeks | Cable | - | Copper | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3801/07 3M | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-26-3002 Molex | In Stock | - | Datasheet | - | - | 2 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 2 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 2 | UL | - | - | - | 2 | Flat | 26 AWG | - | - | - | 3.9878mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3005 Molex | In Stock | - | Datasheet | - | - | 5 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 5 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 5 | UL | - | - | - | 5 | Flat | 26 AWG | - | - | - | 10.0076mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-6024 Molex | In Stock | - | Datasheet | - | - | 24 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 24 | UL | - | - | - | 24 | Flat | 22 AWG | - | - | - | 60.96mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-22-6023 Molex | In Stock | - | Datasheet | - | - | 23 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 23 | UL | - | - | - | 23 | Flat | 22 AWG | - | - | - | 58.42mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-28-6261 Molex | In Stock | - | Datasheet | - | - | 26 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 26 | 105°C | -20°C | Grey | 2.54mm | Unshielded | 26 | UL | - | - | - | 26 | Flat | 28 AWG | - | - | - | 66.04mm | Black | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3008 Molex | In Stock | - | Datasheet | - | - | 8 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 8 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 8 | UL | - | - | - | 8 | Flat | 26 AWG | - | - | - | 16.002mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3009 Molex | In Stock | - | Datasheet | - | - | 9 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 9 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 9 | UL | - | - | - | 9 | Flat | 26 AWG | - | - | - | 18.0086mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-6030 Molex | In Stock | - | Datasheet | - | - | 30 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 30 | UL | - | - | - | 30 | Flat | 22 AWG | - | - | - | 76.2mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-26-3028 Molex | In Stock | - | Datasheet | - | - | 28 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 28 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 28 | UL | - | - | - | 28 | Flat | 26 AWG | - | - | - | 56.007mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-26-3007 Molex | In Stock | - | Datasheet | - | - | 7 | Copper | - | - | PVC | 300V | - | 2002 | - | - | - | 7 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 7 | UL | - | - | - | 7 | Flat | 26 AWG | - | - | - | 13.9954mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | - | - | -20°C~80°C | 2003 | 2100 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 20 (10 Pair Twisted) | - | 28 AWG | 10GOhm | 150V | - | - | - | Blue, White | 7 Strands / 36 AWG | - | 1.000 25.40mm | Blue | - | 328.1' 100.00m | 0.070 1.78mm | - | - | - | UL Style 21008 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | - | 300.0' 91.44m | 0.047 1.19mm | - | - | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | Solid | - | 1.700 43.18mm | Red | Zippable | 100.0' 30.48m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 10GOhm | 30V | - | - | - | White | 7 Strands / 36 AWG | - | 1.000 25.40mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | 28 AWG | 10GOhm | 30V | - | - | - | White | 7 Strands / 36 AWG | - | 1.200 30.48mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 30V | - | - | - | White | 7 Strands / 36 AWG | - | 0.700 17.78mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | - | - | UL Style 20930 |