- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3709 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | Solid | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.033 0.84mm | - | - | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | - | 2011 | HF625 | - | Active | Not Applicable | - | - | - | Grey | 0.039 1.00mm | Unshielded | 44 | - | 28 AWG | - | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.732 43.99mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 21682 | ||
![]() 82-22-5924 Molex | In Stock | - | Datasheet | - | - | - | 24 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | 3.9624mm | Unshielded | 24 | UL | - | - | - | 24 | Flat | 22 AWG | - | - | 95.0976mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-22-5807 Molex | In Stock | - | Datasheet | - | - | - | 7 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | 7 | 105°C | -20°C | Grey | 3.9624mm | Unshielded | 7 | UL | - | - | - | 7 | Flat | 22 AWG | - | - | 27.7368mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-6026 Molex | In Stock | - | Datasheet | - | - | - | 26 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 26 | UL | - | - | - | 26 | Flat | 22 AWG | - | - | 66.04mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-22-6022 Molex | In Stock | - | Datasheet | - | - | - | 22 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 22 | UL | - | - | - | 22 | Flat | 22 AWG | - | - | 55.88mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-26-3026 Molex | In Stock | - | Datasheet | - | - | - | 26 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | 26 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 26 | UL | - | - | - | 26 | Flat | 26 AWG | - | - | 51.9938mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-6029 Molex | In Stock | - | Datasheet | - | - | - | 29 | Copper | - | - | PVC | 300V | - | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 29 | UL | - | - | - | 29 | Flat | 22 AWG | - | - | 73.66mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() AWG28-50/F/300 Assmann WSW Components | 2954 |
| - | 23 Weeks | Cable | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | UL | 28 AWG | 100MOhm | - | - | Flat | 28 AWG | Multiple | 7 Strands / 0.0050 | 2.500 63.50mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-14/F-1/300 Assmann WSW Components | 86 |
| - | 23 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2015 | AWG | yes | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 14 | - | 28 AWG | 100MOhm | 300V | - | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 0.551 14.00mm | - | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-40/F-1/300 Assmann WSW Components | 642 | - | - | 23 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2015 | AWG | - | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 40 | - | 28 AWG | 100MOhm | 300V | - | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.575 40.00mm | - | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 2942 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | - | 2003 | 3759 | - | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 0.750 19.05mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | - | 2003 | 90101 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 50 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 1.350 34.29mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | - | - | UL E118773 | ||
![]() 82-26-3017 Molex | In Stock | - | Datasheet | - | - | - | 17 | Copper | - | - | PVC | 300V | - | - | - | - | - | - | - | 17 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 17 | UL | - | - | - | 17 | Flat | 26 AWG | - | - | 33.9852mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | - | 2003 | 3749 | - | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 34 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.850 21.59mm | Blue | Zippable | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20297 | ||
![]() 82-22-5824 Molex | In Stock | - | Datasheet | - | - | - | 24 | Copper | - | - | PVC | 300V | - | - | - | - | - | - | - | - | 105°C | -20°C | Grey | 3.9624mm | Unshielded | 24 | UL | - | - | - | 24 | Flat | 22 AWG | - | - | 95.0976mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-26-3022 Molex | In Stock | - | Datasheet | - | - | - | 22 | Copper | - | - | PVC | 300V | - | - | - | - | - | - | - | 22 | 105°C | -20°C | Grey | 2.0066mm | Unshielded | 22 | UL | - | - | - | 22 | Flat | 26 AWG | - | - | 43.9928mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-6035 Molex | In Stock | - | Datasheet | - | - | - | 35 | Copper | - | - | PVC | 300V | - | - | - | - | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 35 | UL | - | - | - | 35 | Flat | 22 AWG | - | - | 88.9mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-22-6034 Molex | In Stock | - | Datasheet | - | - | - | 34 | Copper | - | - | PVC | 300V | - | - | - | - | - | - | - | - | 105°C | -20°C | Grey | 2.54mm | Unshielded | 34 | UL | - | - | - | 34 | Flat | 22 AWG | - | - | 86.36mm | Black | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |