- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000570058 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | Flat Cable | - | - | - | - | - | Temp-Flex 100057 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | 6 | - | - | 24 AWG | - | - | - | - | - | - | - | Multiple | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 5 |
| - | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~80°C | 2015 | 3759 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 3.150 80.01mm | Red | - | Zippable | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 | ||
![]() 1000570189 Molex | In Stock | - | - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | 200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | - | 28 AWG | - | 300V | - | - | - | - | - | Red | 7 Strands / 36 AWG | - | 1.850 46.99mm | - | - | - | 100.0' 30.48m | - | Non-RoHS Compliant | - | - | - | ||
![]() 1000570222 Molex | In Stock | - | - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | -55°C~200°C | - | Temp-Flex 100057 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 9 | - | - | 28 AWG | - | 300V | - | - | - | - | - | Red | 7 Strands / 36 AWG | - | - | - | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | - | UL Style 20424 | ||
![]() 302-28-14-GR-0300F CNC Tech | In Stock | - | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Grey | - | 0.050 1.27mm | Unshielded | - | 14 | UL | - | 28 AWG | 100MOhm | - | - | - | Flat | - | 28 AWG | Gray | 7 Strands / 0.0049 | - | 0.700 17.78mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 304-28-10-MC-0300F CNC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | UL | - | 28 AWG | 100MOhm | - | - | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0049 | - | 0.500 12.70mm | - | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 304-28-25-MC-0300F CNC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | UL | - | 28 AWG | 100MOhm | - | - | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0049 | - | 1.250 31.75mm | - | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.750 19.05mm | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 82-24-3410 Molex | In Stock | - | Datasheet | - | - | - | 10 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 10 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | - | 10 | UL | - | - | - | - | 10 | - | Flat | - | 24 AWG | - | - | - | 19.9898mm | Blue | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-24-3413 Molex | In Stock | - | Datasheet | - | - | - | 13 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 13 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | - | 13 | UL | - | - | - | - | 13 | - | Flat | - | 24 AWG | - | - | - | 26.0096mm | Blue | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-5921 Molex | In Stock | - | Datasheet | - | - | - | 21 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | 21 | UL | - | - | - | - | - | - | Flat | - | 22 AWG | - | - | - | 83.2104mm | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-22-5922 Molex | In Stock | - | Datasheet | - | - | - | 22 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | 22 | UL | - | - | - | - | - | - | Flat | - | 22 AWG | - | - | - | 87.1728mm | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-24-5919 Molex | In Stock | - | - | - | - | - | - | Copper | - | - | PVC | - | 300V | - | - | - | - | - | - | - | 105°C | -20°C | Grey | - | 2.54mm | Unshielded | unknown | - | UL | - | - | - | - | 19 | WIRE AND CABLE | Flat | 30.5m | 24 AWG | - | - | - | 48.26mm | Black | - | - | 30.48m | 1.1176mm | RoHS Compliant | - | Lead Free | - | ||
![]() C3CET-1006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() A1CXG-4036G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() C3CET-4036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Grey | 2 | - | Unshielded | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CCT-3418M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 34 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C1EXT-1036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Cable, IDC | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CET-2636G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Grey | 2 | - | Unshielded | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CET-3406M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 34 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | Contains Lead | - |