- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3AET-2606M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Multiple | 2 | - | Unshielded | - | - | 26 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-2618G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Grey | 2 | - | Unshielded | - | - | 26 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | - | Contains Lead | - | ||
![]() C3CCT-2606G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Grey | 2 | - | Unshielded | - | - | 26 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-2036G-ND CW Industries | In Stock | - | - | - | Tin | Cable | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 20 | - | - | Grey | 2 | - | Unshielded | - | - | 20 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-1036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3CCT-6006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 60 | - | - | Multiple | 2 | - | Unshielded | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-1006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-1018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | - | Contains Lead | - | ||
![]() C3AET-4006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Multiple | 2 | - | Unshielded | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | - | Contains Lead | - | ||
![]() A1DXG-2036G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 1000570204 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570360 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AWG28-16/F/300 Assmann WSW Components | 643 |
| - | 23 Weeks | - | Cable | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | Bulk | 2004 | AWG | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | UL | - | 28 AWG | 100MOhm | - | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | 0.800 20.32mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() 1000570447 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | -65°C~200°C | - | - | MIL-DTL-49055F, Temp-Flex | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | - | 28 AWG | - | 300V | - | - | - | - | Gray | - | - | - | - | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 600 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | - | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 100 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | 2.500 63.50mm | Blue | - | Zippable | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | - | UL Style 20297 | ||
![]() 82-24-5907 Molex | In Stock | - | - | - | - | Cable | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | 6 | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | No | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-24-3402 Molex | In Stock | - | - | - | - | - | - | 2 | Copper | - | - | PVC | - | 300V | - | - | - | - | - | - | - | - | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 2 | UL | - | - | - | - | 2 | Flat | 30.48m | 24 AWG | - | - | 2mm | 3.9878mm | Blue | - | - | 30.48m | 1.0414mm | - | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 3770/18 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | - | 2010 | 3770 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 18 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | Blue | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | - | RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | 30 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.181 30.00mm | Red | - | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 961 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.300 33.02mm | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 |