- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Rated DC | Pitch | Shielding | Depth | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 27 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 6 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.300 7.62mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 268 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 2592 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 64 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() AWG28-15/G/300 Assmann WSW Components | 1045 |
| - | 23 Weeks | Cable | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 15 | UL | 28 AWG | 100MOhm | - | - | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
Tiny WHSL | 1307 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3539 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 19 Strands / 40 AWG | - | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 112 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2006 | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.200 30.48mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 3016 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 2.000 50.80mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 192 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 3625 | - | Active | 1 (Unlimited) | - | - | 0.039 1.00mm | Unshielded | - | 50 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.969 50.01mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 4278 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2006 | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 50 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 2.500 63.50mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 234 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.300 33.02mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | 0.039 1.00mm | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.394 10.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3539 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 19 Strands / 40 AWG | - | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 0082245916 Molex | In Stock | - | Datasheet | - | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 8997 | - | Obsolete | 1 (Unlimited) | - | - | 0.100 2.54mm | Unshielded | - | 16 | - | 24 AWG | - | 300V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 32 AWG | - | 1.600 40.64mm | Black | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | - | - | UL E61522 | ||
![]() 0082283050 Molex | In Stock | - | Datasheet | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 24500 | yes | Obsolete | 1 (Unlimited) | Grey, Red | 150V | 0.039 1.00mm | Unshielded | 50mm | 50 | - | 28 AWG | 10MOhm | - | 44 | - | - | 30.48m | 28 AWG | Gray | 7 Strands / 36 AWG | 1mm | 1.969 50.01mm | Red | Zippable | 100.0' 30.48m | 0.031 0.79mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL E61522 | ||
![]() 0082286101 Molex | In Stock | - | Datasheet | - | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 7767 | - | Obsolete | 1 (Unlimited) | - | - | 0.100 2.54mm | Unshielded | - | 10 | - | 28 AWG | - | 300V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | - | - | UL E61522 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | - | 3625 | - | Obsolete | 1 (Unlimited) | - | - | 0.039 1.00mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.339 34.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | - | - | UL Style 2651 | ||
![]() 90201/60 3M | In Stock | - | Datasheet | 5 Weeks | Cable | 100 | 5.896701kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | - | 2003 | 90201 | - | Active | 1 (Unlimited) | - | - | 0.025 0.64mm | Shielded | - | 60 | - | 30 AWG | 10GOhm | 150V | - | - | Flat | - | - | Gray | Solid | - | 1.540 39.11mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | - | - | UL E42769 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.700 43.18mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3319 | - | Active | Not Applicable | - | - | 0.050 1.27mm | Unshielded | - | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Black | 19 Strands / 40 AWG | - | 0.800 20.32mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3539 | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 19 Strands / 40 AWG | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 |