- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2587 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2006 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.850 46.99mm | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2001 | 3319 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 19 Strands / 40 AWG | - | 0.500 12.70mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | 300 | 7.257478kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | - | -20°C~105°C | 2009 | 1700 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 (13 Pair Twisted) | - | - | 28 AWG | 1GOhm | 300V | WIRE AND CABLE | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 36 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.417 35.99mm | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 82-22-5908 Molex | In Stock | - | Datasheet | - | - | - | - | Copper | - | - | PVC | - | 300V | - | 2007 | - | - | Active | - | - | 8 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | unknown | - | UL | - | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | 31.6992mm | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() A1DXG-6036G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() C3CET-1018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C3CET-1018G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 10 | - | - | Grey | 2 | - | Unshielded | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C3AAT-2606M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, Socket | 26 | - | - | Multiple | 2 | - | Unshielded | - | - | - | 26 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CPT-1018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC, PCB, Socket | 10 | - | - | Multiple | - | - | Unshielded | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() A1CXG-4036M-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2006 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 9 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.450 11.43mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.250 31.75mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 754 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3365 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 28 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.400 35.55mm | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | 100 | 11.385168kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | - | -20°C~105°C | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | 105°C | -20°C | Multiple | - | 0.050 1.27mm | Unshielded | - | 50 (25 Pair Twisted) | - | - | 28 AWG | 1GOhms | 300V | - | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 2.500 63.50mm | - | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
![]() 3770/36 3M | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | 2010 | 3770 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 36 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.800 45.72mm | Blue | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 122 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.300 33.02mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 1164 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 3319 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 19 Strands / 40 AWG | - | 0.500 12.70mm | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.850 46.99mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 |