- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9R28025 000100 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2012 | 9R280XX | Active | Not Applicable | - | - | - | - | - | - | 1A | 0.050 1.27mm | Unshielded | compliant | 25 | - | - | 28 AWG | 10GOhm | 300V | - | WIRE AND CABLE | - | - | Multiple | 7 Strands / 36 AWG | - | 1.250 31.75mm | - | - | 100.0' 30.48m | 0.036 0.91mm | RoHS Compliant | - | - | UL Style 20932 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3604/16 3M | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() C8124/14 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-24-3407 Molex | In Stock | - | Datasheet | - | - | 7 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 7 | 105°C | -20°C | Grey | - | - | 2.0066mm | Unshielded | - | 7 | UL | - | - | - | - | 7 | - | Flat | 24 AWG | - | - | - | 13.9954mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-24-3419 Molex | In Stock | - | Datasheet | - | - | 19 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 19 | 105°C | -20°C | Grey | - | - | 2.0066mm | Unshielded | - | 19 | UL | - | - | - | - | 19 | - | Flat | 24 AWG | - | - | - | 37.9984mm | Blue | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() C3CPT-6006G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, PCB, Socket | 60 | - | - | Grey | - | - | - | Unshielded | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() C3AAT-4018G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Grey | 2 | - | - | Unshielded | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C3CPT-2606M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, PCB, Socket | 26 | - | - | Multiple | - | - | - | Unshielded | - | - | - | 26 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() C1EXT-5036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Cable, IDC | 50 | - | - | Grey | 2 | - | - | Unshielded | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CCT-5018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 50 | - | - | Multiple | 2 | - | - | Unshielded | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C1EXT-5036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Cable, IDC | 50 | - | - | Multiple | 2 | - | - | Unshielded | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CPT-6036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, PCB, Socket | 60 | - | - | Grey | - | - | - | Unshielded | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CPT-6036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, PCB, Socket | 60 | - | - | Multiple | - | - | - | Unshielded | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3CPT-6018G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, PCB, Socket | 60 | - | - | Grey | - | - | - | Unshielded | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C3AET-4036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Multiple | 2 | - | - | Unshielded | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - | ||
![]() C3AET-4018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Multiple | 2 | - | - | Unshielded | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 457.2 mm | - | - | - | Contains Lead | - | ||
![]() C3AET-3406G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 34 | - | - | Grey | 2 | - | - | Unshielded | - | - | - | 34 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() C3AET-4036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 40 | - | - | Grey | 2 | - | - | Unshielded | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | 914.4 mm | - | - | - | Contains Lead | - |