- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Jacket (Insulation) Material | Cable Types | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Pitch | Shielding | Number of Conductors | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3CPT-2018G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, PCB, Socket | 20 | Grey | - | - | Unshielded | - | 20 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | Contains Lead | - | ||
![]() C3AAT-2618M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 26 | Multiple | 2 | - | Unshielded | - | 26 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | Contains Lead | - | ||
![]() C3CPT-1006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, PCB, Socket | 10 | Multiple | - | - | Unshielded | - | 10 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() A3AAG-2636G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() C3CCT-4006G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 40 | Grey | 2 | - | Unshielded | - | 40 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() C3CET-5036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 50 | Grey | 2 | - | Unshielded | - | 50 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | Contains Lead | - | ||
![]() C3CET-5006M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 50 | Multiple | 2 | - | Unshielded | - | 50 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() C3AET-2018M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 20 | Multiple | 2 | - | Unshielded | - | 20 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | Contains Lead | - | ||
![]() C3AET-2018G-ND CW Industries | In Stock | - | - | - | Tin | Cable | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 20 | Grey | 2 | - | Unshielded | - | 20 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | Contains Lead | - | ||
![]() C3AET-2036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 20 | Multiple | 2 | - | Unshielded | - | 20 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | Contains Lead | - | ||
![]() C3AET-2606G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 26 | Grey | 2 | - | Unshielded | - | 26 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() C1EXT-3436M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | Cable, IDC | 34 | Multiple | 2 | - | Unshielded | - | 34 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | Contains Lead | - | ||
![]() A3AAG-4018G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() C3AAT-1606M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 16 | Multiple | 2 | - | Unshielded | - | 16 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() C3AAT-1606G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 16 | Grey | 2 | - | Unshielded | - | 16 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | Contains Lead | - | ||
![]() C3AAT-1036M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 10 | Multiple | 2 | - | Unshielded | - | 10 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | Contains Lead | - | ||
![]() C3AAT-1018G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | 10 | Grey | 2 | - | Unshielded | - | 10 | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | Contains Lead | - | ||
![]() A3AAG-4006M-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 1000610080 Molex - Temp Flex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | - | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 1.500 38.10mm | Red | - | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | - | UL E42769 |