- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Shielding | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 3.150 80.01mm | Red | - | Zippable | 275.0' 83.82m | - | - | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.150 29.21mm | Red | - | Zippable | 275.0' 83.82m | - | - | - | - | UL Style 2912 | ||
![]() 302-28-16-GR-0300F CNC Tech | In Stock | - | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Grey | - | 0.050 1.27mm | Unshielded | 16 | UL | - | 28 AWG | 100MOhm | - | - | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | - | 0.800 20.32mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 302-28-15-GR-0300F CNC Tech | In Stock | - | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -10°C | Grey | - | 0.050 1.27mm | Unshielded | 15 | UL | - | 28 AWG | 100MOhms | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | - | 0.750 19.05mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 302-28-40-GR-0300F CNC Tech | In Stock | - | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Grey | - | 0.050 1.27mm | Unshielded | 40 | UL | - | 28 AWG | 100MOhm | - | - | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | - | 2.000 50.80mm | Red | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 304-28-16-MC-0300F CNC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | UL | - | 28 AWG | 100MOhm | - | - | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | - | 0.800 20.32mm | - | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 304-28-37-MC-0300F CNC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 300V | 105°C | 2012 | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -10°C | Multiple | - | 0.050 1.27mm | Unshielded | 37 | UL | - | 28 AWG | 100MOhms | 300V | - | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | - | 1.850 46.99mm | - | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Cable | - | Copper, Tinned | Polyolefin (PO) | Flat Twin Axial | - | - | - | - | 2015 | SL8800 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 0.093 2.37mm Between Pairs | Shielded | 10 (5 Pair) | - | - | 30 AWG | 1000MOhm | 150V | - | Flat | - | Silver | Solid | - | - | - | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | - | - | UL E42769 | ||
![]() C3391/12 3M | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~80°C | - | 3391 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.156 3.96mm | Unshielded | 12 | - | - | 22 AWG | 1GOhm | 600V | - | - | - | Multiple | 7 Strands / 30 AWG | - | 1.790 45.47mm | - | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | Non-RoHS Compliant | - | - | UL Style 20122 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2004 | 3539 | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 2.500 63.50mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | - | UL Style 2651 | ||
![]() C1700/16 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3667 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-24-3415 Molex | In Stock | - | Datasheet | - | - | - | 15 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 15 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 15 | UL | - | - | - | - | 15 | Flat | 24 AWG | - | - | - | 29.9974mm | Blue | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-22-5923 Molex | In Stock | - | Datasheet | - | - | - | 23 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | - | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | 23 | UL | - | - | - | - | - | Flat | 22 AWG | - | - | - | 91.1352mm | Black | - | - | 30.48m | 1.3716mm | RoHS Compliant | - | Lead Free | - | ||
![]() 82-24-3404 Molex | In Stock | - | Datasheet | - | - | - | 4 | Copper | - | - | PVC | - | 300V | - | 2002 | - | - | - | - | 4 | 105°C | -20°C | Grey | - | 2.0066mm | Unshielded | 4 | UL | - | - | - | - | 4 | Flat | 24 AWG | - | - | - | 8.001mm | Blue | - | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() C3CCT-3406M-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | IDC, Socket | 34 | - | - | Multiple | 2 | - | Unshielded | - | - | 34 | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 152.4 mm | - | - | - | Contains Lead | - | ||
![]() A1CXG-1436G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() AWG28-05/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 990.6 µm | - | 5 | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | 91.44 m | - | - | - | - | - | ||
![]() C1EXT-1036G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Cable, IDC | 10 | - | - | Grey | 2 | - | Unshielded | - | - | 10 | - | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 914.4 mm | - | - | - | Contains Lead | - |