- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000570254 Molex - Temp Flex | 736 |
| Datasheet | 9 Weeks | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0082286041 Molex | In Stock | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Obsolete | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 4 | 28 AWG | - | 300V | Gray | 7 Strands / 36 AWG | 0.402 10.20mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082285716 Molex | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 6800 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | - | 300V | Gray | 7 Strands / 36 AWG | 0.800 20.32mm | Black | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL E61522 | ||
![]() 1000570127 Molex | 34 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 20 | 26 AWG | - | 300V | Blue | 19 Strands / 34 AWG | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.032 0.81mm | Non-RoHS Compliant | UL Style 20424 | ||
![]() 63916415521 Würth Elektronik | 2349 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 100MOhms | 300V | Gray | - | 3.200 81.28mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63910915521CAB Würth Elektronik | 116 | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 100MOhms | 300V | Gray | - | 0.450 11.43mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63913415521 Würth Elektronik | 2571 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 100MOhms | 300V | Gray | - | 1.700 43.18mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 3892 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -60°C~200°C | - | - | Active | 1 (Unlimited) | - | - | Unshielded | 4 | 26 AWG | 123Ohm | 600V | Black | - | - | - | Zippable | 3.28' 1000.00mm | - | - | - | ||
Tiny WHSL | 467 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | 28 AWG | 1GOhms | 300V | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 0.800 20.32mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 50 (25 Pair Twisted) | 28 AWG | 1GOhms | 300V | Multiple | 7 Strands / 36 AWG | 2.500 63.50mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 28 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 28 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 63902415621CAB Würth Elektronik | 62 |
| - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 24 | 28 AWG | 100MOhms | 300V | Gray | - | 0.945 24.00mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63902615621CAB Würth Elektronik | 107 |
| - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 26 | 28 AWG | 100MOhms | 300V | Gray | - | 1.024 26.01mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63912615521CAB Würth Elektronik | 120 | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 100MOhms | 300V | Gray | - | 1.300 33.02mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 |