- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0082226020 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 20 | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 2.000 50.80mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082247709 Molex | In Stock | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | - | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 9 | 24 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 32 AWG | 0.900 22.86mm | Red | Zippable | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082286111 Molex | In Stock | - | - | 14 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 11 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 1.100 27.94mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 1000570351 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0082225922 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8868 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 22 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 3.432 87.17mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 63902015621CAB Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 20 | 28 AWG | 100MOhms | 300V | - | Gray | - | 0.787 20.00mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63901615621 Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 16 | 28 AWG | 100MOhms | 300V | - | Gray | - | 0.630 16.00mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082226007 Molex | In Stock | - | - | 7 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 7 | 22 AWG | 17MOhm | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 0.700 17.78mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226004 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 4 | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 0.402 10.20mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082225903 Molex | In Stock | - | - | 7 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8868 | Active | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 3 | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 0.468 11.89mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082265819 Molex | In Stock | - | - | 15 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8996 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 19 | 26 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 34 AWG | 1.900 48.26mm | Black | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082225823 Molex | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7382 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 23 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 3.588 91.13mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226003 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 3 | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 0.300 7.62mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 1000570160 Molex | In Stock | - | - | 9 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -65°C~200°C | - | Temp-Flex 100057 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 18 | 28 AWG | - | 300V | - | Multiple | 7 Strands / 36 AWG | - | - | - | 100.0' 30.48m | - | Non-RoHS Compliant | UL Style 20424 | ||
![]() 63901015621 Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 10 | 28 AWG | 100MOhms | 300V | - | Gray | - | 0.394 10.00mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63916015521CAB Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 100MOhms | 300V | - | Gray | - | 3.000 76.20mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63902415621 Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 24 | 28 AWG | 100MOhms | 300V | - | Gray | - | 0.945 24.00mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63902615621 Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 26 | 28 AWG | 100MOhms | 300V | - | Gray | - | 1.024 26.01mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082286121 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 12 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286151 Molex | In Stock | - | - | 7 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 15 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 |