- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0082265815 Molex | In Stock | - | - | 15 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8996 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 15 | 26 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 34 AWG | 1.500 38.10mm | Black | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286201 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 20 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082265818 Molex | In Stock | - | - | 15 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8996 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 18 | 26 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 34 AWG | 1.800 45.72mm | Black | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082245915 Molex | In Stock | - | - | 15 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8997 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 15 | 24 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 32 AWG | 1.500 38.10mm | Black | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL E61522 | ||
![]() 1000570355 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0082225921 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8868 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 21 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 3.276 83.21mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243406 Molex | In Stock | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | - | 0.079 2.00mm | Unshielded | 6 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 0.472 11.99mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082225924 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8868 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 24 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 3.744 95.09mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226009 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 9 | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | 0.900 22.86mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 63903415621 Würth Elektronik | 2083 |
| - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 34 | 28 AWG | 100MOhms | 300V | - | Gray | - | 1.339 34.00mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63904015621 Würth Elektronik | 2696 |
| - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 40 | 28 AWG | 100MOhms | 300V | - | Gray | - | 1.575 40.00mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63915015521CAB Würth Elektronik | 61 | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 100MOhms | 300V | - | Gray | - | 2.500 63.50mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 1435 |
| Datasheet | 5 Weeks | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | - | HF319 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | Gray | 19 Strands / 40 AWG | 0.700 17.78mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | - | 3782 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | 28 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 0.800 20.32mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 24 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | 1.150 29.21mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
![]() 0082245902 Molex | In Stock | - | - | 7 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8997 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 2 | 24 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 32 AWG | 0.200 5.08mm | Black | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286031 Molex | In Stock | - | - | 9 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 3 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 0.300 7.62mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286021 Molex | In Stock | - | - | 9 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | 2 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 0.200 5.08mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 482W101-30-250 Cicoil | In Stock | - | Datasheet | 2 Weeks | Copper, Bare | - | Flat Cable | -65°C~260°C | - | - | Active | Not Applicable | 200mA | 0.025 0.64mm | Unshielded | 30 | 30 AWG | - | 300V | - | Clear | - | 0.750 19.05mm | - | - | 250.0' 76.20m | 0.026 0.66mm | - | - |