- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Operating Temp Range | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Shielding | Depth | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Brand Name | Wire Gauge | Insulation Resistance | Voltage | ELV | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Impedance | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Propagation Delay | Jacket Color | Conductor Strand | Wire/Cable Diameter | Current Rating (Max) | Cable Pitch | Rated Voltage | Stranding | Number of Cores | Ribbon Width | Wire and Cable Name | Number of Strands | First Conductor Mark | Strand Size | Conductor Finish | Features | Height | Length | Width | Ribbon Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82-28-6191 Molex | 2470 |
| Datasheet | 6 Weeks | - | - | - | - | Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 2007 | - | - | Active | - | - | - | - | - | 19 | 105°C | -20°C | Grey | - | - | - | - | 2.54mm | Unshielded | - | - | unknown | - | - | UL | - | - | - | - | - | - | - | WIRE AND CABLE | - | Flat | 30.5m | 28 AWG | - | - | - | - | - | - | - | - | - | 48.26mm | - | - | Black | - | - | - | - | 30.48m | - | 1.0414mm | - | - | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 1404919 Phoenix Contact | 11 |
| - | 7 Weeks | - | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~90°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 16 AWG | - | - | - | - | - | - | - | Flat | - | 16 AWG | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 328.1' 100.00m | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 21020-0335 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | Molex | 210200335 | - | Molex | -40C to 80C | - | Box | Obsolete | Active | 5.82 | - | Yes | - | - | 30V | - | - | Bag | - | * | Yes | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | PREMO-FLEX, 30 CONTACTS | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.305(m) | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-553239-4 TE Connectivity | In Stock | - | - | - | - | Cable | - | - | Copper | - | - | - | - | Polyester | - | - | - | 300 Vac | - | - | - | - | - | - | - | Compliant | - | - | 300 V | - | - | -65 to 200 °C | - | - | - | - | - | - | - | - | Flat Cable | - | - | 200 °C | -65 °C | White/Green/Black/Blue/Red | - | - | - | - | 23.5 mm | - | 117.35 mm | - | - | - | 5 | - | - | - | - | - | Compliant | 300 V | - | - | - | - | 30.7 m | 12 AWG | - | - | - | - | - | 23.5 mm | - | - | - | - | - | - | - | - | - | - | 1.3 mm | - | 117.35 mm | - | - | - | - | - | Not Applicable | - | ||
![]() 3531 MC005 Alpha Wire | 973 |
| Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | - | MIL-DTL-16878/1 Type B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 1.32mm | Unshielded | - | - | - | - | 15 | - | - | 22 AWG | - | 600V | - | - | - | - | - | - | - | - | - | Multiple | 19 Strands / 34 AWG | - | - | - | - | - | - | 0.765 19.43mm | - | - | - | - | - | - | - | 100.0' 30.48m | - | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | UL Style 2713 | ||
![]() 1404935 Phoenix Contact | 693 |
| Datasheet | 4 Weeks | - | Cable | - | 6.549874kg | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | TPE | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -30°C~105°C | - | 2015 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2 | - | - | 16 AWG | - | - | - | - | - | - | - | Flat | - | 16 AWG | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 328.1' 100.00m | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09180167001 HARTING | 2126 |
| - | 7 Weeks | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Grey | - | - | 45.9pF | - | 0.050 1.27mm | Unshielded | 20.32mm | - | - | 2.1A | 16 | UL | - | 28 AWG | 100MOhm | - | - | 300V | 1.3A | - | - | Flat | 30.48m | 28 AWG | - | Gray | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.786 19.96mm | - | 7 | Red | - | - | - | - | 100.0' 30.48m | 19.98mm | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 3531/7 MC005 Alpha Wire | 968 |
| Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2004 | MIL-DTL-16878/1 Type B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | - | 15 | - | - | 22 AWG | - | 600V | - | - | - | - | - | - | - | - | - | Multiple | 7 Strands / 30 AWG | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | 100.0' 30.48m | - | 0.050 1.27mm | - | - | ROHS3 Compliant | - | - | UL Style 2713 | ||
![]() 3-1437357-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Cable | - | - | Copper | - | UL | - | TE CONNECTIVITY LTD | PVC | POLYVINYL CHLORIDE | TE Connectivity | 3-1437357-5 | - | - | - | 105 °C | - | Active | - | 1.49 | Compliant | Yes | - | 300 V | - | 300 V | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | 105 °C | -20 °C | Blue | - | - | 46 pF | - | 1.27 mm | Unshielded | 33 mm | STRANDED | compliant | 2 A | 26 | - | AMP | 28 AWG | - | - | Compliant | 300 V | - | WIRE AND CABLE | 100 Ω | Ribbon | - | 28 AWG | 4.53 ns | - | - | 33.02 mm | - | 1.27 mm | 300 V | - | - | - | FLAT FLEXIBLE CABLE | 7 | - | 36 AWG | - | - | 910 µm | 99.9744 m | 33 mm | - | No | - | - | - | Not Applicable | - | ||
![]() 82-28-3024 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | - | - | - | - | - | 24 | 105°C | -20°C | Grey | - | - | - | 300V | 990.6μm | Unshielded | 24mm | STRANDED | - | - | 24 | UL | - | - | 10MOhm | 150V | - | - | - | WIRE AND CABLE | - | Flat | 30.48m | 28 AWG | - | - | - | - | - | 1mm | - | 7X36 | - | 24.003mm | - | - | Red | - | TIN | - | - | 30.48m | - | 787.4μm | - | Unknown | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 2809 |
| Datasheet | 5 Weeks | - | Cable | 100 | 7.257478kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -20°C | Grey | - | - | - | 300V | 0.050 1.27mm | Unshielded | - | - | - | - | 10 | UL | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Flat | - | 28 AWG | - | Gray | 7 Strands / 36 AWG | - | - | - | - | - | 10 | 0.500 12.70mm | - | - | Red | - | - | Zippable | - | 500.0' 152.40m | - | 0.035 0.89mm | - | Unknown | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 09180207007 HARTING | 2205 |
| - | 11 Weeks | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black, Grey | - | - | 78.7pF | - | 0.050 1.27mm | Shielded | - | - | - | 2.1A | 20 | - | - | 28 AWG | 100MOhm | - | - | - | - | - | - | Flat | - | 28 AWG | - | Black | 7 Strands / 28 AWG | - | - | - | - | - | - | 1.000 25.40mm | - | 7 | Red | - | - | - | - | 100.0' 30.48m | 25.4mm | 0.035 0.89mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3590/10 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | - | 10 | - | - | 28 AWG | - | 150V | - | - | - | - | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | - | - | - | 0.570 14.48mm | - | - | Red | - | - | - | - | 100.0' 30.48m | - | 0.115 2.92mm | - | - | ROHS3 Compliant | - | - | UL Style 2912 | ||
![]() 09180107004 HARTING | 157 |
| - | 6 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | Grey | - | 8536.69.40.40 | - | - | 0.050 1.27mm | Unshielded | 12.36mm | - | - | 1.3A | 10 | UL | - | 28 AWG | 100MOhm | - | - | 300V | 1.3A | - | - | Flat | 100m | 28 AWG | - | Gray | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.500 12.70mm | - | - | Red | - | - | - | - | 328.1' 100.00m | - | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 09180207004 HARTING | 117 |
| - | 6 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Grey | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 2.1A | 20 | UL | - | 28 AWG | 100MOhm | - | - | 300V | 1.3A | - | - | Flat | 100m | 28 AWG | - | Gray | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.987 25.06mm | - | - | Red | - | - | - | - | 328.1' 100.00m | - | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 09180067004 HARTING | 117 |
| - | 11 Weeks | - | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Grey | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 2.1A | 6 | UL | - | 28 AWG | 100MOhm | 300V | - | - | - | WIRE AND CABLE | - | Flat | - | 28 AWG | - | Gray | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.287 7.28mm | - | - | Red | - | - | - | - | 328.1' 100.00m | - | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 09180107005 HARTING | 2424 |
| - | 6 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 42.7pF | - | 0.050 1.27mm | Unshielded | - | - | - | 2.1A | 10 | UL | - | 28 AWG | 100MOhm | - | - | - | - | - | - | Flat | - | 28 AWG | - | Multiple | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.489 12.43mm | - | 7 | Red | - | - | - | - | 100.0' 30.48m | 12.43mm | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 3585/26 BK005 Alpha Wire | 795 |
| Datasheet | 10 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | - | 26 | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | - | - | - | Black | 7 Strands / 36 AWG | - | - | - | - | - | - | 1.650 41.91mm | - | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant | - | - | UL Style 20381 | ||
![]() 09180267005 HARTING | 2685 |
| - | 11 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 42.7pF | - | 0.050 1.27mm | Unshielded | - | - | - | 2.1A | 26 | UL | - | 28 AWG | 100MOhm | - | - | - | - | - | - | Flat | - | 28 AWG | - | Multiple | 7 Strands / 28 AWG | - | - | - | - | - | - | 1.289 32.75mm | - | 7 | Red | - | - | - | - | 100.0' 30.48m | 32.75mm | 0.037 0.93mm | - | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 09180097001 HARTING | 2298 |
| - | 11 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Grey | - | - | 45.9pF | - | 0.050 1.27mm | Unshielded | 11.09mm | - | - | 2.1A | 9 | UL | - | 28 AWG | 100MOhm | - | - | 300V | 1.3A | - | - | Flat | 30.48m | 28 AWG | - | Gray | 7 Strands / 28 AWG | - | - | - | - | - | - | 0.437 11.09mm | - | 7 | Red | - | - | - | - | 100.0' 30.48m | 11.09mm | 0.037 0.93mm | - | - | ROHS3 Compliant | - | Lead Free | UL Style 2651 |