- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | A dimension | Approvals | B dimension | Base Product Number | Cable features | Cable structure | Certificates | Conductor Spacing | Conform to the norm | Contacts pitch | Core marking | Core structure | Dimensions | Earth core | Insulation colour | Insulation Materials | Jacket Material | Kind of core | Kind of core1 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package contents | Pitch Spacing | Product Status | Ribbon cable pitch | RoHS | Shield structure | Tape pitch | Type of connection cable | Type of wire | Version | Voltage, Rating | Wire insulation material | Series | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Pitch | Shielding | Resistor Type | Current Rating | Number of Conductors | Wire Gauge | Impedance | Wire/Cable Type | Cable Length | Propagation Delay | Wire/Cable Diameter | Resistance Tolerance | Stranding | Number of Strands | Strand Size | Product | Wire Gauge - AWG | Cable Width | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0082286052 Molex | In Stock | - | - | - | - | - | - | - | 008228 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2651DTSY06SC85 Multicomp | 98 | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | ||
![]() R2651DTSY16AC85 Multicomp | 87 | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | ||
![]() 0082245204 Molex | In Stock | - | - | - | - | - | - | - | 008224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 0.05 mm | - | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | Gray (Light Gray) | - | - | - | Unshielded | - | - | 34 Conductor | - | - | - | - | - | - | - | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | Gray (Dark Gray) | - | - | - | - | - | - | 8 Conductor | - | - | - | 100 m | - | - | - | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
![]() 8132/07 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ft | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | ||
![]() 6-1437373-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Copper | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 300 V | - | - | - | - | 80 °C | -40 °C | Grey | 81 pF | - | 1.27 mm | Unshielded | - | 2 A | 50 | - | 63 Ω | Flat | 30.48 m | 4.4 ns | 11.0998 mm | - | - | 7 | 36 AWG | - | - | - | - | 910 µm | 30.48 m | 63.5 mm | ||
![]() 0082266805 Molex | In Stock | - | - | - | - | - | - | - | 008226 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | 50.0000 ppm/°C | 5.76 kOhm | - | - | - | - | 0.125 W | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 7.62 | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 21.1mm | - | 16.51mm | - | work in continuous operation up to 100 million cycles | 14x28AWG | - | - | CSA AWM I A/B FT1 | - | - | stranded | See | - | black | - | - | Cu, | - | - | - | - | - | 30.5m | - | - | 1.27mm | - | braid made of copper wires | - | - | ribbon | Splice Free | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 19.05mm | - | 17.78mm | - | - | 15x28AWG | RoHS compliant | - | - | - | colours with colour repetition | stranded | - | none | - | - | - | Cu | tinned | - | - | - | - | 30.5m | - | - | - | - | unshielded | 1.27mm | - | ribbon | Splice Free | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 43.2mm | - | 41.91mm | - | - | 34x28AWG | RoHS compliant | - | - | - | colours with colour repetition | stranded | - | none | - | - | - | Cu | tinned | - | - | - | - | 30.5m | - | - | - | - | unshielded | 1.27mm | - | ribbon | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-402B2NA203001 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 40x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-122B2NA201501 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 12x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-082B2MA203001 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 8x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | with strain relief | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-062B2MA201501 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 6x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | with strain relief | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-262B2MA201501 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 26x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | with strain relief | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-242B2MA206001 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 24x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | with strain relief | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-202B2MA201501 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 20x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | with strain relief | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052-01-142B2NA206001 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | 14x28AWG | RoHS compliant | - | - | 2mm | - | - | - | - | grey | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1mm | ribbon cable with IDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |