- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Conductor Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Conductor Spacing | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Insulation Materials | Manufacturer | Material of contact surface | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Overall Impedance | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Subcategory | Pitch | Shielding | Ingress Protection | Style | Number of Conductors | Number of Contacts | Failure Rate | Lead Spacing | Contact Style | ELV | Max Voltage Rating (AC) | Wire/Cable Type | Cable Length | Lead Style | Wire/Cable Gauge | Product Type | 1st Connector | 2nd Connector | Cable Pitch | Stranding | Product | Wire Gauge - AWG | Features | Compliance | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 0.64 mm | - | 1 | - | Ethylene Vinyl Acetate (EVA), Polyolefin (PO) | 3M | - | + 90 C | - | 3M | - 40 C | - | Bulk | 80001423666 | - | - | Active | - | Non-Compliant | - | - | - | - | 150 V | - | HF447 | - | - | - | - | - | Gray | - | Female | - | Cable | 0.025 in | Unshielded | - | - | 10 Conductor | - | - | - | Pin | - | - | - | 300 ft | - | - | Flat Cables | - | - | - | Solid | Ribbon Cable | 30 AWG | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | ||
![]() A3BBG-3436G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0101P0 | - | RG-178 | - | - | - | 4 GHz | - | - | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | BNC to MMCX | - | 34 | - | - | - | - | - | - | - | - | - | - | BNC Jack | MMCX Plug | - | - | - | - | Shielded | - | - | - | - | 59.1 (1.5m) 4.9 | - | - | - | - | Contains Lead | - | ||
![]() 353960 Princeton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | Gold | - | - | - | - | - | - | - | -30 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3801/10 3M | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 10 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | 300 V | - | - 20 C | - | - | 05113842287 80610804512 | - | - | - | - | Details | - | 2 lbs | - | - | 300 V | -20 to 105 °C | - | - | - | - | - | - | Gray/Red Edge | - | - | - | Cable | 0.05 in | Unshielded | - | - | 10 Conductor | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | Flat Cables | - | - | 1.27 mm | 7 x 34 | Round to Flat Cable | 26 AWG | - | - | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
![]() C3801/26 3M | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | 05113828483 00051138284831 05111196003 XA007002042 80610371447 | - | - | - | - | Details | - | 14 lbs | - | - | 300 V | - | - | - | - | - | - | - | Gray | - | - | - | Cable | 0.05 in | Unshielded | - | - | 26 Conductor | - | - | - | - | - | - | - | 300 ft | - | - | Flat Cables | - | - | - | 7 x 34 | Round to Flat Cable | 26 AWG | - | - | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | 05113881564 80610481279 | - | - | - | - | - | - | 20 lbs | - | - | 300 V | - | - | - | - | - | - | - | Black | - | - | - | Cable | 1.27 mm | Shielded | - | - | 15 Conductor | - | - | - | - | - | - | - | 300 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
![]() 3603/64 3M | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 80 C | - | - | - 20 C | - | - | 05111152673 80400007839 | - | - | - | - | - | - | 8.499 lbs | - | - | 300 V | - | - | - | - | - | - | - | Black | - | - | - | Cable | 0.05 in | Unshielded | - | - | 64 Conductor | - | - | - | - | - | - | - | 100 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | N.E.C. 725, CL2, FTI | - | - | ||
![]() C3801/16 3M | In Stock | - | - | Cable | - | - | 12.156276 kg | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 10 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | 05113842290 80610804546 | - | - | - | - | Compliant | - | 2.680 lbs | - | - | 300 V | - | - | - | - | - | 105 °C | -20 °C | Gray | - | - | - | Cable | 0.05 in | Unshielded | - | - | 16 Conductor | - | - | - | - | - | - | Flat | 100 ft | - | 26 AWG | Flat Cables | - | - | - | 7 x 34 | Round to Flat Cable | 26 AWG | - | - | Flat Cables | - | - | 30.48 m | - | - | - | UL VW-1 | - | - | ||
![]() 3603/37 3M | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 80 C | - | - | - 20 C | - | - | 05111152665 80400007755 | - | - | - | - | - | - | 5.632 lbs | - | - | 300 V | - | - | - | - | - | - | - | Black | - | - | - | Cable | 0.05 in | Unshielded | - | - | 37 Conductor | - | - | - | - | - | - | - | 100 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | N.E.C. 725, CL2, FTI | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 5 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | 05400736758 80610185599 | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | 300 V | - | - | - | - | - | - | - | Gray | - | - | - | Cable | 0.05 in | Unshielded | - | - | 37 Conductor | - | - | - | - | - | - | - | 100 ft | - | - | Flat Cables | - | - | - | 19 x 40 | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
![]() 849201-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0082285817 Molex | In Stock | - | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | - | - | - | - | - | 008228 | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | 630V | - | - | -55°C ~ 125°C | - | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±20% | X7R | - | - | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | ||
![]() 0082264428 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 008226 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1437366-0 TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | - | - | - | - | - | - | -105 °C | -20 °C | Clear | - | - | 14 pF | - | 1.27 mm | - | - | - | 14 | - | - | - | - | Compliant | 300 V | - | - | - | 28 AWG | - | - | - | 1.27 mm | - | - | - | - | - | - | 1.02 mm | - | - | 17.8 mm | - | No | - | Not Applicable | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Thermoplastic Elastomer (TPE) | 3M | - | + 105 C | - | - | - 40 C | - | - | 05111992869 80001214859 | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | Gray | - | - | - | Cable | 0.05 in | - | - | - | 50 Conductor | - | - | - | - | - | - | - | 200 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | UL 94 HB, FT2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Halogen Free Polyolefin (PO) | 3M | - | + 105 C | - | - | - 40 C | - | - | 05111196522 80001249418 | - | - | - | - | Details | - | - | - | - | 150 V | - | HF759 | - | - | - | - | - | Gray (Dark Gray) | - | - | - | Cable | 0.05 in | Shielded | - | - | 37 Conductor | - | - | - | - | - | - | - | 275 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
![]() 90201/26 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | - | - | 1 | - | - | 3M | - | - | - | - | - | - | - | 05111173145 80000910606 | - | - | - | - | - | - | 2 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | 0.025 in | - | - | - | 26 Conductor | - | - | - | - | - | - | - | 100 ft | - | - | Flat Cables | - | - | - | - | - | 30 AWG | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 mm | - | 1 | - | Polyolefin (PO), Halogen Free | 3M | - | + 105 C | - | - | - 40 C | - | - | 05111196399 80001248188 | - | - | - | - | Details | - | 5.291 lbs | - | - | 300 V | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | - | Cable | 1 mm | - | - | - | 26 Conductor | - | - | - | - | - | - | - | 100 m | - | - | Flat Cables | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1.27 mm | - | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - | - 20 C | - | - | 05111194970 80001242041 | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | Gray | - | - | - | Cable | 0.05 in | Unshielded | - | - | 18 Conductor | - | - | - | - | - | - | - | 500 ft | - | - | Flat Cables | - | - | - | 7 x 36 | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 mm | - | 1 | - | Polyolefin (PO), Halogen Free | 3M | - | + 105 C | - | - | - 40 C | - | - | 05111196398 80001248170 | - | - | - | - | Details | - | 5.291 lbs | - | - | 300 V | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | - | Cable | 1 mm | - | - | - | 26 Conductor | - | - | - | - | - | - | - | 100 m | - | - | Flat Cables | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | Flat Cables | - | - | - | - | - | - | - | - | - |