- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Subcategory | Power Rating | Pitch | Orientation | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Housing Color | ELV | Wire/Cable Type | Cable Length | Max Supply Current | Wire/Cable Gauge | Product Type | Stranding | Number of Strands | Product | Wire Gauge - AWG | Compliance | Product Category | Height | Length | Width | Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - 40 C | 05111194872 80001241324 | Details | - | 16.690 lbs | 15 V | - | HF659 | 0.5 % | - | 50 ppm/°C | 5.36 kΩ | 125 °C | -55 °C | Thin Film | Gray (Dark Gray) | - | - | Cable | 50 mW | 0.05 in | - | Shielded | - | - | - | 9 Conductor | - | - | - | 275 ft | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | 260 µm | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 10 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111991782 80001210675 | Details | - | 3 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray | - | - | Cable | - | 1 mm | - | Unshielded | - | - | - | 22 Conductor | - | - | - | 30 m | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111194976 80001242108 | Details | Due to size or weight of the product, your shipping charge may increase. | 17 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 26 Conductor | - | - | - | 500 ft | - | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 5 | PVC | 3M | + 105 C | - 20 C | 05400761841 00054007618416 80610208821 | Non-Compliant | - | - | 250 V | - | - | - | Screw | - | - | 80 °C | -50 °C | - | Blue | Male | - | Cable | - | 0.05 in | Straight | Unshielded | 100 A | - | - | 34 | - | - | - | 100 ft | - | 28 AWG | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | 30.48 m | - | - | UL VW-1 | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - 40 C | 05111196506 80001249251 | Details | - | - | 150 V | - | HF759 | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | Cable | - | 0.05 in | - | Shielded | - | - | - | 16 Conductor | - | - | - | 275 ft | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111194876 80001241365 | Details | - | 18.750 lbs | 150 V | - | - | - | - | - | - | - | - | - | Gray (Light Gray) | - | - | Cable | - | 0.05 in | - | Shielded | - | - | - | 14 Conductor | - | - | - | 275 ft | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
![]() C3302/64 3M | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 3 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400736696 80610184956 | - | - | 3.077 lbs | 300 V | - | - | - | - | - | - | - | - | - | Multicolor | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 64 Conductor | - | - | - | 100 ft | - | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | - | Flat Cables | - | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196414 80001248337 | Details | - | 5.291 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | Cable | - | 1 mm | - | - | - | - | - | 34 Conductor | - | - | - | 100 m | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111991774 80001210592 | Non-Compliant | - | - | 300 V | - | - | - | - | - | - | - | - | - | Gray | - | - | Cable | - | 1 mm | - | - | - | - | - | 28 Conductor | - | - | - | 100 m | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | - | - | - | VW-1, FT1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196383 80001248022 | Details | - | 5.291 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | Cable | - | 1 mm | - | - | - | - | - | 18 Conductor | - | - | - | 100 m | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | LSZH | 3M | + 105 C | - 40 C | 05111194892 80001241522 | Compliant | - | - | 150 V | - | - | - | - | - | - | 105 °C | -40 °C | - | Grey | - | 47.2 pF | Cable | - | 1.27 mm | - | Shielded | - | - | - | 36 | - | - | Flat | 275 ft | - | 28 AWG | Flat Cables | 7 x 36 | 7 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | 83.82 m | 44.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111194984 80001242181 | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | Gray | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 40 Conductor | - | - | - | 500 ft | - | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196371 80001247909 | Non-Compliant | - | 5.291 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray (Dark Gray) | - | - | Cable | - | 1 mm | - | - | - | - | - | 12 Conductor | - | - | - | 100 m | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | 3M Electronic Solutions Division | - | 10 | - | 3M | - | - | 05113862066 80610473383 | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Cable | - | - | - | - | - | 200 MHz | 50 ppm | - | - | - | - | 100 ft | 95 mA | - | Flat Cables | - | - | - | 28 AWG | - | Flat Cables | 838.2 µm | 5.0038 mm | 3.2004 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111194902 80001241621 | Details | - | - | 150 V | - | - | - | - | - | - | - | - | - | Gray (Light Gray) | - | - | Cable | - | 0.05 in | - | Shielded | - | - | - | 64 Conductor | - | - | - | 275 ft | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 5 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111195134 80001243171 | Details | - | 3.411 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray (Light Gray) | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 26 Conductor | - | - | - | 100 ft | - | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05113833767 80610720338 | - | - | - | 300 V | - | - | - | - | - | 120 Ω | - | - | - | Multicolor | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 26 Conductor | - | - | - | 100 ft | - | - | Flat Cables | 7 x 36 | - | Twisted Cable | 28 AWG | UL | Flat Cables | - | 3.2004 mm | 1.6002 mm | 381 µm | UL VW-1 | - | ||
![]() 8125/30 3M | In Stock | - | - | - | - | 30 | - | 13.335616 kg | - | 3M Electronic Solutions Division | - | 3 | - | 3M | - | - | 05400762071 80610211106 | Details | - | 9.629 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | 0.1 in | - | - | - | - | - | - | - | - | - | 100 ft | - | - | Flat Cables | - | - | Round to Flat Cable | 24 AWG | - | Flat Cables | - | 30.48 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | 05111195001 80001242355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | 0.05 in | - | - | - | - | - | - | - | - | - | 500 ft | - | - | Flat Cables | - | - | - | 28 AWG | - | Flat Cables | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold, Nickel, Tin | - | 240 | Nylon | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111991747 80001210329 | Compliant | - | 4.800 lbs | 300 V | - | - | - | - | - | - | - | - | - | Gray | - | - | Cable | - | 0.05 in | - | Unshielded | - | - | - | 8 Conductor | Natural | Compliant | - | 300 ft | - | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | - | - | UL94 V-0 | - |