- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58902 SL002 Alpha Wire | 984 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -25°C~125°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 150V | - | - | - | Slate | 7/32 | - | 0.186 (4.72mm) | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0110 0.279mm | - | ROHS3 Compliant | - | ||
![]() 58904 SL001 Alpha Wire | 982 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -25°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 150V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.219 (5.56mm) | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | - | ROHS3 Compliant | - | ||
![]() 5310C SL005 Alpha Wire | 629 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.294 (7.47mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5476L SL002 Alpha Wire | 635 |
| Datasheet | 19 Weeks | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.299 (7.60mm) | Low Smoke Zero Halogen (LSZH) | - | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0250 0.635mm | - | ROHS3 Compliant | - | ||
![]() 2258 SL001 Alpha Wire | 662 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.214 (5.44mm) | Poly-Vinyl Chloride (PVC) | - | Spiral | 95% | - | 1000.0' 304.8m | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() 5114C SL001 Alpha Wire | 588 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | - | - | - | Slate | 7/32 | Communication, Control | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6207C SL002 Alpha Wire | 737 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 14 (7 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.351 (8.92mm) | Foam Polypropylene (FPP) | - | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 5021C SL005 Alpha Wire | 2838 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.168 (4.27mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1075 SL005 Alpha Wire | 616 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 15 | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.694 (17.63mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | - | ||
![]() PUP6504BU-UY Panduit Corp | 939 |
| - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | -20°C~60°C | Spool | 2008 | TX6500™ | Active | Not Applicable | 8 (4 Pair Twisted) | 23 AWG | - | - | 305m | 23 AWG | Blue | - | - | 0.264 (6.71mm) | Fluorinated Ethylene-Propylene (FEP) | 6.35 mm | - | - | Flame Retardant | 1000.0' 304.8m | - | No | ROHS3 Compliant | - | ||
![]() 6024C SL001 Alpha Wire | 815 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.561 (14.25mm) | Polypropylene (PP) | - | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | - | ROHS3 Compliant | - | ||
![]() 6084C SL002 Alpha Wire | 607 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.254 (6.45mm) | High Density Polyethylene (HDPE) | - | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 5437 SL005 Alpha Wire | 48 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.502 (12.75mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 6064C SL002 Alpha Wire | 12 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 86204CY SL002 Alpha Wire | 616 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6328 SL002 Alpha Wire | 616 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 85604 BK005 Alpha Wire | 123 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | - | - | Black | 105/38 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 65804 SL002 Alpha Wire | 733 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.296 (7.52mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86112CY SL002 Alpha Wire | 553 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | - | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6413 SL002 Alpha Wire | 919 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.280 (7.11mm) | Polyethylene (PE) | - | Foil, Braid | 100%, 90% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 |