- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Wire and Cable Name | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6361 SL001 Alpha Wire | 873 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -20°C~80°C | Spool | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | 37 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.514 (13.06mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5100/50C SL001 Alpha Wire | 596 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 50 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5544 SL005 Alpha Wire | 893 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 600V | WIRE AND CABLE | - | Slate | 41/30 | - | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65407CY SL005 Alpha Wire | 595 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 7 | - | 14 AWG | 600V | - | - | Slate | 41/30 | - | 0.581 (14.76mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0570 1.448mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86318CY SL005 Alpha Wire | 779 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 18 | - | 22 AWG | 300V | - | - | Slate | 19/34 | - | 0.367 (9.32mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 8729 0091000 Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -40°C~75°C | Spool | 2012 | - | - | Active | Not Applicable | - | - | compliant | 4 | - | 22 AWG | 300V | WIRE AND CABLE | - | White | 19/34 | Audio, Control, Instrumentation | 0.257 (6.53mm) | Polyethylene (PE) | Foil | 100% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0510 1.295mm | RoHS Compliant | UL Style 2094 | ||
![]() 6226C SL001 Alpha Wire | 949 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.373 (9.47mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 2256/3 SL001 Alpha Wire | 512 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 10/30 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 65404 SL005 Alpha Wire | 2402 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 600V | - | - | Slate | 41/30 | - | 0.404 (10.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5471C SL002 Alpha Wire | 2332 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | 0.082Ohm | YES | - | 2 (1 Pair Twisted) | CE; CSA; UL | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | COMMUNICATION CABLE | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86203CY SL005 Alpha Wire | 2510 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2007 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | - | - | Slate | 10/34 | - | 0.199 (5.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 1741C SL002 Alpha Wire | 650 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58414 SL001 Alpha Wire | 939 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -5°C~75°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1709 SL001 Alpha Wire | 576 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Microphone | - | - | -20°C~60°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 1kV | WIRE AND CABLE | - | Slate | 10/34 | Communication, Control | 0.185 (4.70mm) | Polyethylene (PE) | Spiral | 90% | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 1715 SL001 Alpha Wire | 949 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | -20°C~60°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 26/34 | Communication, Control | 0.266 (6.76mm) | Polyethylene (PE) | Braid | 85% | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 45126 BK005 Alpha Wire | 970 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.449 (11.41mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 57006 SL002 Alpha Wire | 934 |
| Datasheet | 14 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 6 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.154 (3.91mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1411695 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | 100 | 8.659986kg | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair, Cat5 | PUR | 30V | -40°C~90°C | Bulk | 2015 | - | yes | Active | 1 (Unlimited) | - | Shielded | - | 8 (1 Quad) | - | 20 AWG, 26 AWG | - | WIRE AND CABLE | 20 AWG | Black | 19/32; 19/38 | - | 0.299 (7.60mm) | Polypropylene (PP) | Braid | 85% | 7.6 mm | - | 2 | - | 328.1' 100.0m | - | RoHS Compliant | - | ||
![]() 58616 SL001 Alpha Wire | 916 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | - | -55°C~125°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 150V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.272 (6.91mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() 45482 BK001 Alpha Wire | 1216 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.301 (7.65mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 |