- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79120 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 7 | 16 AWG | 600V | - | - | - | Slate | 26/30 | - | 0.345 (8.76mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 3232 SL001 Alpha Wire | 681 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 3 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0190 0.483mm | ROHS3 Compliant | - | ||
![]() 78444 SL001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 25 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/34 | - | 0.314 (7.98mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79015 SL001 Alpha Wire | 32 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 9 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.344 (8.74mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() N028-01K-GY Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Cable | - | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat5e | PVC | -40°C~60°C | - | 2013 | - | Active | 1 (Unlimited) | Grey | 8 (4 Pair Twisted) | 24 AWG | - | - | Multi-Pair | 24 AWG | Gray | Solid | - | - | - | - | - | UV Resistant | 1000.0' 304.8m | - | RoHS Compliant | UL Style 1666 | ||
![]() 79230 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 9 | 14 AWG | 600V | - | - | - | Slate | 41/30 | - | 0.493 (12.52mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79201 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 2 | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.216 (5.49mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79113 SL001 Alpha Wire | 42 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 7 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.305 (7.75mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79016 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.353 (8.97mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79232 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | - | - | - | Slate | 65/30 | - | 0.360 (9.14mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79228 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 5 | 14 AWG | 600V | - | - | - | Slate | 41/30 | - | 0.369 (9.37mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79107 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 12 | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.329 (8.36mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79113 SL005 Alpha Wire | 38 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 7 | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.305 (7.75mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86303CY SL002 Alpha Wire | 996 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/34 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6335 SL001 Alpha Wire | 869 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 15 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5547 SL005 Alpha Wire | 883 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | - | 0.575 (14.61mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21896 | ||
![]() M4633 SL002 Alpha Wire | In Stock | - | Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.171 (4.34mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M1606 SL001 Alpha Wire | 656 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 | 28 AWG | 600V | - | - | - | Slate | 7/36 | - | 0.157 (3.99mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() 5076C SL005 Alpha Wire | 915 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 6 | 16 AWG | 300V | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.343 (8.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5669 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 6 | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.186 (4.72mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |