- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUR6504GR-UY Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | Spool | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3212 SL001 Alpha Wire | 947 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | Communication, Control | 0.167 (4.24mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | - | 1000.0' 304.8m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 86103 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.168 (4.27mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6348 SL001 Alpha Wire | 723 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 25 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 6342 SL002 Alpha Wire | 609 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 6 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.241 (6.12mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6412 SL002 Alpha Wire | 521 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.208 (5.28mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 86505CY SL005 Alpha Wire | 923 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 2249/19C SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 19 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.792 (20.12mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0700 1.778mm | ROHS3 Compliant | - | ||
![]() 6376 SL005 Alpha Wire | 2049 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.312 (7.92mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45058 BK199 Alpha Wire | 45 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 | - | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.328 (8.33mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5430/3 SL001 Alpha Wire | 723 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.373 (9.47mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 45363 BK199 Alpha Wire | 1274 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.294 (7.47mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45384 BK199 Alpha Wire | 3167 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.289 (7.34mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45539 RD199 Alpha Wire | 35 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 9 | - | 16 AWG | 600V | WIRE AND CABLE | Red | 19/0.0117 | - | 0.611 (15.52mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 6397 SL005 Alpha Wire | 672 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 26 (13 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.341 (8.66mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 79117 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.275 (6.99mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65807CY SL001 Alpha Wire | 1122 |
| Datasheet | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.439 (11.15mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86701CY SL005 Alpha Wire | 2522 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | 105°C | -10°C | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 0.05Ohm | YES | - | 2 (1 Pair Twisted) | CE; CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86703CY SL005 Alpha Wire | 2993 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | POLYVINYL CHLORIDE | 105°C | -10°C | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 0.051Ohm | YES | STRANDED | 6 (3 Pair Twisted) | CE; CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.301 (7.65mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 45056 BK199 Alpha Wire | 1076 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.306 (7.77mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 |