- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45486 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.425 (10.80mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45124 BK005 Alpha Wire | 604 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.368 (9.35mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() PUR6C04BU-U Panduit Corp | 806 |
| Datasheet | 2 Weeks | Cable | Copper | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | 2013 | TX6™ | Active | Not Applicable | compliant | 4 (2 Pair Twisted) | 23 AWG | - | - | Blue | - | - | 0.210 (5.33mm) | Polyolefin (PO) | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | Non-RoHS Compliant | ISO 11801, UL Style 1666 | ||
![]() 65004 SL001 Alpha Wire | 920 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 20 AWG | 600V | - | Slate | 10/30 | Communication, Control | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5098C SL033 Alpha Wire | 94 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86403CY SL001 Alpha Wire | 622 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 09456001221 HARTING | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | PVC | - | - | - | - | Active | Not Applicable | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1172L SL002 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.161 (4.09mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() M13302 SL002 Alpha Wire | 2328 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 86402CY SL001 Alpha Wire | 509 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 25113 BK005 Alpha Wire | 2361 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -30°C~90°C | Spool | 2008 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 3 | 24 AWG | 300V | - | Black | 7/32 | - | 0.191 (4.85mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 45173 BK005 Alpha Wire | 622 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.318 (8.08mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86710CY SL005 Alpha Wire | 883 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 20 (10 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.497 (12.62mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 45156 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | 2001 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.334 (8.48mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65604CY SL001 Alpha Wire | 943 |
| Datasheet | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.416 (10.57mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 1178L SL002 Alpha Wire | 15 |
| Datasheet | 19 Weeks | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 8 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.220 (5.59mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 45123 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | 2005 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.341 (8.66mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5311C SL001 Alpha Wire | 715 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.309 (7.85mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6084C SL005 Alpha Wire | 2310 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.254 (6.45mm) | High Density Polyethylene (HDPE) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 3211 SL002 Alpha Wire | 907 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 2 | 24 AWG | 600V | - | Slate | 19/36 | Communication, Control | 0.159 (4.04mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0160 0.406mm | ROHS3 Compliant | - |