- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Automotive | Base Product Number | Cable Types | ECCN | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Mfr | Package | PPAP | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Shielding | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3849913002 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM5962-000 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A954233001 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ31543001 TE Connectivity / Raychem | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1300 V | - | - | - | Networking | - | 2 Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIT0751 DFRobot | In Stock | - | - | Silver Plated Copper | Perfluoroalkoxy (PFA) | - | - | - | Welding | - | - | - | 1 | - | - | - | Rubber | DFRobot | Bulk | - | Active | Details | - | - | -60°C ~ 250°C | - | - | - | Shielded | 7 Conductor | - | - | 50 m | Black | - | - | 0.016 (0.41mm) | - | - | - | 0.4 mm | - | - | - | - | 164.0 (50.0m) | - | - | ||
![]() 901003 SL005 Alpha Wire | 2426 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901003 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 18.600 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 3 Conductor | 10 AWG | 600 V | 100 ft | Slate | 105/30 | Industrial | 0.486 (12.34mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 105 x 30 | 3 | 10 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901205CY SL001 Alpha Wire | 123 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901205CY | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 222 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Shielded | 5 Conductor | 12 AWG | 600 V | 1000 ft | Slate | 65/30 | Industrial | 0.509 (12.93mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 65 x 30 | - | 12 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901204CY SL001 Alpha Wire | 366 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901204CY | Twisted Pair | - | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 188 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Shielded | 4 Conductor | 12 AWG | 600 V | 1000 ft | Slate | 65/30 | Industrial | 0.464 (11.79mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 65 x 30 | - | 12 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901005 SL001 Alpha Wire | 898 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901005 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 318 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Unshielded | 5 Conductor | 10 AWG | 600 V | 1000 ft | Slate | 105/30 | Industrial | 0.612 (15.54mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 105 x 30 | - | 10 AWG | - | Enter Number of Feet in Order Quantity | 0.0650 (1.651mm) | - | ||
![]() 901412 SL005 Alpha Wire | 945 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901412 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 31 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 12 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.627 (15.93mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 41 x 30 | 12 | 14 AWG | - | 30.5m | 0.0650 (1.651mm) | - | ||
![]() 901404CY SL005 Alpha Wire | 2650 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901404CY | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 14.300 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Shielded | 4 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 41 x 30 | 4 | 14 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901004 SL005 Alpha Wire | 2233 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901004 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 25.400 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 4 Conductor | 10 AWG | 600 V | 100 ft | Slate | 105/30 | Industrial | 0.561 (14.25mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 105 x 30 | 4 | 10 AWG | - | 30.5m | 0.0650 (1.651mm) | - | ||
![]() 901807 SL005 Alpha Wire | 2924 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901807 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 11.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 7 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | 7 | 18 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901612 SL005 Alpha Wire | 746 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901612 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 24 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 12 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.569 (14.45mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 26 x 30 | 12 | 16 AWG | - | 305m | 0.0650 (1.651mm) | - | ||
![]() 901205CY SL005 Alpha Wire | 2836 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901205CY | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 22.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Shielded | 5 Conductor | 12 AWG | 600 V | 100 ft | Slate | 65/30 | Industrial | 0.509 (12.93mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 65 x 30 | 5 | 12 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901609CY SL001 Alpha Wire | 350 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901609CY | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 232 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Shielded | 9 Conductor | 16 AWG | 600 V | 1000 ft | Slate | 26/30 | Industrial | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 26 x 30 | - | 16 AWG | - | Enter Number of Feet in Order Quantity | 0.0650 (1.651mm) | - | ||
![]() 901803 SL001 Alpha Wire | 100 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901803 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 63 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Unshielded | 3 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.313 (7.95mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901812 SL001 Alpha Wire | 1019 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901812 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 198 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Unshielded | 12 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.497 (12.62mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901803 SL005 Alpha Wire | 2463 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901803 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | - | Active | Details | 6.300 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | 3 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.313 (7.95mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | 3 | 18 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901003 SL001 Alpha Wire | 200 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | - | 901003 | Twisted Pair | EAR99 | - | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | - | Active | Details | 186 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | - | Automation and Process Control | Unshielded | 3 Conductor | 10 AWG | 600 V | 1000 ft | Slate | 105/30 | Industrial | 0.486 (12.34mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 105 x 30 | - | 10 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - |