- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Length (m) | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section (each core) | ECCN (US) | EU RoHS | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Standards Met | Stranding element | Suited for cable carriers | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Insulation | Shield Type | Outside Diameter | Characteristic Impedance | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Cross Section Area | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 221641 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Other | - | - | - | - | - | - | - | - | - | 104.6 | - | - | - | - | - | 1.5 | - | - | 500 | - | - | - | - | 25 | - | - | - | - | -25 - 90 | -25 - 105 | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028204 Lapp | 33 | - | - | - | Copper | VDE | No | - | - | - | - | LiYY | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | - | 0028204 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | - | - | - | - | - | 14.4 | - | - | -40°C | - | - | 0.14 | - | - | - | - | - | 80 °C | -40 °C | 3.6 | - | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 1.49 | - | Yes | - | None | None | - | - | - | No | - | - | 350 V | Coil|Drum | UNITRONIC LiYY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | 4 | 26AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | 250 V | 4 | COMMUNICATION CABLE | - | 3.6mm | - | 0.14 mm2 | 3.6 mm | 100m | - | ||
![]() 0028407 Lapp | 2344 |
| - | - | Bare Copper | - | No | - | - | - | 1000 | LiYY | - | Grey | Class 2 = stranded | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | 80 | 5.9 | 500V | - | - | 23.6 | - | - | -40°C | -40 | - | 0.34 | - | - | - | - | - | - | - | 5.9 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | 22 | - | - | No | - | - | 500 V | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 7 | - | - | - | - | Pebble Gray | - | - | - | - | - | - | 7 | - | - | 5.9mm | - | - | - | 100m | - | ||
![]() 0028602 Lapp | In Stock | - | - | Cable | Bare Copper | - | No | - | - | - | 1000 | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 80 | 5.1 | 500V | - | - | 20.4 | - | - | - | -40 | - | 0.75 | - | - | - | - | - | - | - | 5.1 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | - | None | None | 20 | - | - | No | - | 350 V | 350V | Coil|Drum | - | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | Unshielded | - | - | 2 | 19AWG | - | - | 18 AWG | Pebble Gray | Not Halogen Free | - | - | 5.1 mm | - | - | 2 | - | - | - | - | - | - | - | No SVHC | ||
![]() 0029657 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | Black | Class 6 = very flexible | Tinned | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Other | Polyurethane (PUR) | - | - | - | - | - | - | - | 66 | 66 | 26.4 | - | - | - | - | - | 0.34 | - | - | 49.9 | - | - | - | - | 6.6 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022632 Lapp | In Stock | - | - | Cable | Tinned Copper | - | No | - | - | - | 305 | - | - | Grey | Class 5 = flexible | Tinned | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 80 | 5.3 | 300V | - | - | 21.2 | - | - | - | -40 | - | - | - | - | - | - | - | - | - | 5.3 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | - | None | None | 20 | - | - | No | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | 2 | - | 250 V | - | - | Dark Gray | Not Halogen Free | - | - | 5.3 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0010064 Lapp | In Stock | - | - | - | - | - | No | 4 | 15 | Flexible,High flexural strength | - | - | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1.50mm² | EAR99 | Compliant | Grey | - | - | No | - | - | - | - | - | - | - | 0010064 | - | - | - | 500m | +80°C | +70°C | - | - | - | - | - | - | - | -40°C | -5°C | - | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | No | - | - | - | 8.10mm | No | - | - | - | - | No | - | - | - | Yes | - | - | - | Yes | - | - | No | - | - | - | - | Active | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0011194 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | 2.5 | - | - | 500 | - | - | - | - | 10.5 | - | - | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028896 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0010012 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | - | 0010012 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 49.6 | - | - | - | - | - | 0.5 | - | - | 500 | 300 | - | - | - | 12.4 | - | - | - | Active | -40 - 80 | -5 - 70 | No | 5.07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015007 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | 0.5 | - | - | 500 | - | - | - | - | 9 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027426 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 20.4 | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | 5.1 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028304 Lapp | 71 | - | - | - | Bare Copper | - | No | - | - | - | 1000 | LiYY | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | 80 | 4.3 | 500V | - | - | 17.2 | - | - | -40°C | -40 | - | 0.25 | - | - | - | - | - | - | - | 4.3 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | 24 | - | CE | No | - | - | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | 24AWG | - | - | - | Pebble Gray | - | - | - | - | - | - | 4 | - | - | 4.3mm | - | - | - | 100m | - | ||
![]() 0034416 Lapp | 2358 |
| - | - | Copper | VDE | No | - | - | - | - | LiYCY | - | Grey | - | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | - | 0034416 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +70°C | - | - | - | - | - | 50.4 | - | - | -40°C | - | - | 0.25 | - | - | - | - | - | 80 °C | -40 °C | 8.4 | - | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.08 | - | Yes | - | Braiding | None | - | - | CE | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 16 | 24AWG | - | WIRE AND CABLE | - | - | - | - | Tinned Copper Braid | - | - | 250 V | 16 | COMMUNICATION CABLE | - | 8.4mm | - | 0.25 mm2 | 8.4 mm | 100m | - | ||
![]() 0034514 Lapp | 896 |
| - | - | Copper | - | No | - | - | - | - | LiYCY | - | Grey | Class 2 = stranded | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | - | - | - | - | - | 53.4 | - | - | -40°C | - | - | 0.34 | - | - | - | - | - | - | - | 8.9 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 14 | - | - | 8.9mm | - | - | - | 100m | - | ||
![]() 0028305 Lapp | In Stock | - | - | Cable | Copper | VDE | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | - | 0028305 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 18.8 | - | - | - | - | - | 0.25 | - | - | - | - | - | 80 °C | -40 °C | 4.7 | - | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 4.64 | Compliant | Yes | - | None | None | - | - | - | No | - | - | 250 V | Coil|Drum | - | Active | EAR99 | - | 80 °C | -40 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Unshielded | STRANDED | compliant | 5 | 24 AWG | - | WIRE AND CABLE | 24 AWG | - | Not Halogen Free | - | - | - | - | 250 V | 5 | COMMUNICATION CABLE | 14 | - | - | 0.25 mm2 | 4.7 mm | - | - | ||
![]() 0031326 Lapp | 2247 |
| - | - | - | - | No | - | - | - | - | Li2YCY | - | Grey | Class 2 = stranded | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | - | 0031326 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 50.4 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 8.4 | - | - | - | Active | -40 - 80 | -5 - 70 | No | 1.94 | - | - | - | Braiding | None | - | - | IEC60332-1 | Pairs | - | - | 250 V | Drum|Coil | UNITRONIC | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | S/UTP | - | 100 Ω | - | 6 | - | - | 8.4mm | 3 | - | - | - | - | ||
![]() 0034303 Lapp | 25 | - | - | - | Copper | VDE | No | - | - | - | - | LiYCY | - | Grey | - | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | - | 0034303 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | - | - | - | - | - | 24.6 | - | - | -40°C | - | - | 0.14 | - | - | - | - | - | 80 °C | -40 °C | 4.1 | - | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.1 | - | Yes | - | Braiding | None | - | - | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 3 | 26AWG | - | WIRE AND CABLE | - | - | - | - | Tinned Copper Braid | - | - | 250 V | 3 | COMMUNICATION CABLE | - | 4.1mm | - | 0.14 mm2 | 4.1 mm | 100m | - | ||
![]() 0028207 Lapp | 27 | - | - | Cable | Bare Copper | - | No | - | - | - | 1000 | LiYY | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | 80 | 4.2 | 350V | - | - | 16.8 | - | - | -40°C | -40 | - | 0.14 | - | - | - | - | - | - | - | 4.2 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | - | None | None | 26 | - | - | No | - | - | 350 V | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | Unshielded | - | - | 7 | - | - | - | 26 AWG | Pebble Gray | Not Halogen Free | - | - | 4.2 mm | - | - | 7 | - | 18 | 4.2mm | - | - | - | 100m | - | ||
![]() 0028416 Lapp | 51 | - | - | - | Copper | - | No | - | - | - | - | LiYY | - | Grey | Class 2 = stranded | Bare | - | Colour | - | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +80°C | - | - | - | - | - | 34.8 | - | - | -40°C | - | - | 0.34 | - | - | - | - | - | - | - | 8.7 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | - | - | - | No | - | - | 500V | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 8.7mm | - | - | - | 100m | - |