- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Insulation Resistance | Inductance | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Number of Pairs | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0037142 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 5 | 250V | - | - | 30 | - | -30 | 0.34 | - | - | - | - | 5 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | None | None | 22 | - | No | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Pebble Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034402 Lapp | 33 | - | - | Cable | Bare Copper | - | No | 1000 | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 4.5 | 500V | - | - | 27 | -40°C | -40 | 0.25 | - | - | - | - | 4.5 | - | - | -40 - 70 | -5 - 70 | No | - | Compliant | - | Braiding | None | 24 | EAC | No | 250 V | 350 V | 250 V | - | UNITRONIC LiYCY | Active | - | Multi-Conductor Cable | 80 °C | -30 °C | Grey | - | Shielded | - | - | - | 2 | 24AWG | - | - | - | 24 AWG | Pebble Gray | Not Halogen Free | Braid | 4.5 mm | - | - | 2 | - | 14 | 4.5mm | - | - | Shielded | - | - | - | 100m | No SVHC | ||
![]() 0034902 Lapp | In Stock | - | - | - | Copper | - | No | - | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 42.6 | - | - | 1.5 | - | - | - | - | 7.1 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | 500V | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035811 Lapp | 2360 |
| - | Cable | Bare Copper | - | No | 1000 | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 8.7 | 500V | - | - | 52.2 | - | -40 | 2 | - | - | - | - | 8.7 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | Braiding | None | 22 | IEC60332-1 | Pairs | - | 500 V | 500 V | - | UNITRONIC | Active | - | Multi-Conductor Cable | 80 °C | -30 °C | Grey | - | Shielded | - | - | - | 6 | - | - | - | - | 20 AWG | Gray | Not Halogen Free | Braid | 8.7 mm | - | - | 6 | - | - | 8.7mm | - | 3 | Shielded | - | - | - | 100m | No SVHC | ||
![]() 0034072 Lapp | In Stock | - | - | Cable | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | - | - | No | No | Lapp Group | 0034072 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 127 | - | - | 2 | - | - | - | - | 12.7 | - | Active | -40 - 80 | -5 - 70 | No | 5.07 | Compliant | - | Braiding | Foil | - | - | Pairs | - | 250 V | 250 V | - | - | Active | - | - | 80 °C | -30 °C | Grey | - | - | - | unknown | - | - | - | - | 400 nH | WIRE AND CABLE | 18 AWG | - | - | - | 12.7 mm | - | - | 8 | - | - | - | - | 4 | - | - | - | - | - | No SVHC | ||
![]() 0034302 Lapp | 209 | - | - | - | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034302 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 23.4 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 3.9 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.08 | - | Yes | Braiding | None | - | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 2 | 26AWG | - | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | - | 250 V | 2 | COMMUNICATION CABLE | - | 3.9mm | - | - | - | 0.14 mm2 | - | 3.9 mm | 100m | - | ||
![]() 1119407 Lapp | 2249 |
| - | - | Copper | CE; EAC; ECOLAB; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1119407 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 166.5 | 166.5 | 44.4 | -40°C | - | 2.5 | 500 | - | 80 °C | -40 °C | 11.1 | - | Active | -40 - 80 | -15 - 70 | No | 2.1 | - | Yes | None | None | - | IEC 60332-1-2 | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 YY | Active | EAR99 | - | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | 26 A | 7 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | 7 | CONTROL CABLE | - | 11.1mm | - | - | - | 2.5 mm2 | Fixed - 4 x D Occasional flexing - 10 x D | 11.1 mm | 50m | - | ||
![]() 0028212 (100M) Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035135 Lapp | 24 | - | - | - | COPPER | VDE | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0035135 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 53.4 | - | - | 2 | - | - | 80 °C | -40 °C | 8.9 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 2.08 | - | Yes | Braiding | None | - | IEC60332-1 | Pairs | - | - | 350 V | - | UNITRONIC | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 12 | 26 AWG | - | - | WIRE AND CABLE | - | - | - | S/UTP | - | - | 250 V | 24 | COMMUNICATION CABLE | - | 8.9mm | - | 12 | - | 0.14 mm2 | - | 8.9 mm | 50m | - | ||
![]() 10019902 Lapp | 2933 |
| - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Polymer | Yes | Yes | - | - | Other | Other | - | 80 | 5.4 | 500V | - | - | 21.6 | - | -40 | 0.5 | 500 | - | - | - | 5.4 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | 20 | - | No | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027877 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 6 = very flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 48.5 | 48.5 | 29.1 | - | - | 0.34 | - | - | - | - | 9.7 | - | - | -40 - 80 | -5 - 0 | No | - | - | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028403 Lapp | 36 |
| - | Cable | Copper | - | No | - | LiYY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 17.6 | -40°C | - | 0.34 | - | - | - | - | 4.4 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | - | - | No | - | - | 500 V | - | UNITRONIC LiYY | Active | - | - | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | - | - | - | - | - | 22 AWG | - | Not Halogen Free | - | 4.4 mm | - | - | 3 | - | 7 | 4.4mm | - | - | - | - | - | - | 100m | - | ||
![]() 0034307 Lapp | 27 | - | - | Cable | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034307 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 29.4 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 4.9 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.09 | Compliant | Yes | Braiding | None | - | - | No | 250 V | 250 V | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | 80 °C | -30 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Shielded | STRANDED | compliant | - | 7 | 26AWG | - | - | WIRE AND CABLE | 26 AWG | - | Not Halogen Free | Tinned Copper Braid | 4.9 mm | - | 250 V | 7 | COMMUNICATION CABLE | 18 | 4.9mm | - | - | Shielded | 0.14 mm2 | - | 4.9 mm | 100m | No SVHC | ||
![]() 00101254 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 22.8 | - | - | 0.75 | 500 | 300 | - | - | 5.7 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028404 Lapp | 27 | - | - | - | Copper | VDE | No | - | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028404 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 19.2 | - | - | 0.34 | - | - | 80 °C | -40 °C | 4.8 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 2.08 | - | Yes | None | None | - | - | No | - | - | 500V | - | - | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | - | 4 | 22AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | 250 V | - | COMMUNICATION CABLE | - | - | - | - | - | 0.34 mm2 | - | 4.8 mm | - | - | ||
![]() 1119107 Lapp | 71 | - | - | Cable | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 109.5 | 109.5 | 29.2 | -40°C | - | 0.75 | 500 | - | - | - | 7.3 | - | - | -40 - 80 | -15 - 70 | No | - | Compliant | - | None | None | - | - | No | 500 V | 500 V | 500 V | - | ÖLFLEX CLASSIC 110 | Active | - | - | 80 °C | -40 °C | Grey | - | - | - | - | 12 A | 7 | 19AWG | 20 GΩ | - | - | 19 AWG | - | Not Halogen Free | - | 7.3 mm | - | - | 7 | - | - | 7.3mm | 4 kV | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50 m | No SVHC | ||
![]() 0035804 Lapp | 123 | - | - | - | Bare Copper | - | No | 1000 | Li2YCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 10.3 | 500V | - | - | 61.8 | - | -40 | 2 | - | - | - | - | 10.3 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | 24 | - | Pairs | - | - | 500 V | - | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Gray | - | Braid | - | - | - | 16 | - | - | 10.3mm | - | 8 | - | - | - | - | 100m | - | ||
![]() 10019960 Lapp | 2124 |
| - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Polymer | Yes | Yes | - | - | Other | Other | - | 80 | 5.8 | 500V | - | - | 23.2 | - | -40 | 1 | 500 | - | - | - | 5.8 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | 17 | - | No | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028402 Lapp | 112 | - | - | - | Bare Copper | VDE | Unknown | 50 | LiYY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0028402 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 4.2(Typ) | - | - | - | 16.8 | -40°C | -40 | 0.34 | - | - | 80 °C | -40 °C | 4.2 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | - | 2.09 | - | Yes | None | None | 22 | - | No | - | - | 500 V | - | UNITRONIC LiYY | Active | EAR99 | Data Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | - | 2 | 22AWG | - | - | WIRE AND CABLE | - | Pebble Gray | - | - | - | IEC 60332-1-2 | 250 V | 2 | COMMUNICATION CABLE | - | 4.2mm | - | - | - | 0.34 mm2 | - | 4.2 mm | 100m | - | ||
![]() 0044652 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 28.2 | - | - | 2 | - | - | - | - | 4.7 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |