- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation DC Resistance | Insulation Diameter (mm) | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10019969 Lapp | 888 |
| - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | - | - | - | 42.8 | - | - | 1 | 500 | - | - | 10.7 | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136753 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | No | Lapp Group | 1136753 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 36.6 | - | - | 0.5 | 500 | - | - | 6.1 | - | - | Active | -40 - 80 | -5 - 70 | No | - | 5.06 | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022412 Lapp | In Stock | - | - | Cable | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 23.2 | - | - | - | - | - | - | 5.8 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | -5 °C | Grey | - | Unshielded | - | - | - | - | - | - | 250 V | - | - | - | Not Halogen Free | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16000543 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100G0121-0.75-0/9CK0226 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034612 Lapp | 701 |
| - | - | Copper | - | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 57.6 | -40°C | - | 0.5 | - | - | - | 9.6 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | 250 V | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | Tinned Copper Braid | - | - | 12 | - | - | 9.6mm | - | - | - | - | - | 100m | - | ||
![]() 0028408 Lapp | 2478 |
| - | Cable | Bare Copper | - | No | 1000 | LiYY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 7.1 | 500V | - | - | - | 28.4 | -40°C | -40 | 0.34 | - | - | - | 7.1 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | 22 | - | No | - | 500 V | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | - | 8 | - | - | - | 22 AWG | Pebble Gray | Not Halogen Free | - | 6.4 mm | - | 8 | - | 7 | 7.1mm | - | - | - | - | - | 100m | - | ||
![]() 0028885 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2725-2828-BL-01000-T-REEL CnC Tech | In Stock | - | - | - | Tinned Copper | - | No | 304.8 | - | - | - | - | - | EAR99 | Compliant | - | - | - | 10MOhm/km | 0.85 | - | - | Polyvinyl Chloride | - | - | - | - | - | - | - | 80 | 3.95 | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 28 | - | - | - | - | Reel | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | Red/Black/Green/White | 4 | - | - | - | - | Black | - | Foil/Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028512 Lapp | 2904 |
| - | - | Copper | VDE | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028512 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 35.6 | -40°C | - | 0.5 | - | 80 °C | -40 °C | 8.9 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.11 | - | Yes | None | None | - | - | No | - | 500 V | - | UNITRONIC LiYY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | - | - | 12 | 21AWG | - | WIRE AND CABLE | - | - | - | - | - | 250 V | 12 | COMMUNICATION CABLE | - | 8.9mm | - | - | 0.5 mm2 | - | 8.9 mm | 100m | - | ||
![]() 0034705 Lapp | 117 | - | - | Cable | Copper | - | No | - | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | PVC | - | - | No | No | Lapp Group | 0034705 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 45.6 | - | - | 0.75 | - | - | - | 7.6 | - | - | Active | -40 - 70 | -5 - 70 | No | - | 5.05 | Compliant | - | Braiding | None | - | - | No | 350 V | 350 V | - | - | Active | - | - | - | -5 °C | Grey | - | Shielded | - | unknown | - | - | 5 | - | - | WIRE AND CABLE | 19 AWG | - | Not Halogen Free | - | 7.6 mm | - | 5 | - | - | - | - | Shielded | - | - | - | - | No SVHC | ||
![]() 0026427 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 130.5 | 130.5 | 69.6 | - | - | 0.75 | 500 | - | - | 17.4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 921073-000 TE Connectivity | In Stock | - | - | Cable | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019971 Lapp | 1000 |
| - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | - | - | - | 51.6 | - | - | 1 | 500 | - | - | 12.9 | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034710 Lapp | 41 | - | - | Cable | Bare Copper | - | No | 1000 | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | PVC | - | Polyvinyl Chloride | No | No | Lapp Group | 0034710 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 10.5 | 350V | - | - | - | 63 | - | -40 | 0.75 | - | - | - | 10.5 | - | - | Active | -40 - 70 | -5 - 70 | No | - | 5.08 | Compliant | - | Braiding | None | 20 | - | No | 350 V | 350 V | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Shielded | - | unknown | - | - | 10 | - | - | WIRE AND CABLE | 19 AWG | Pebble Gray | Not Halogen Free | Braid | 10.5 mm | - | 10 | - | - | - | - | Shielded | - | - | - | - | No SVHC | ||
![]() 0034503 Lapp | 28 | - | - | - | Bare Copper | VDE | No | 1000 | LiYCY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034503 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5.1 | 350V | - | - | - | 30.6 | -40°C | -40 | 0.34 | - | 80 °C | -40 °C | 5.1 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.11 | - | Yes | Braiding | None | 22 | EAC | No | - | 500 V | - | UNITRONIC LiYCY | Active | EAR99 | Multi-Conductor Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | - | 3 | 22AWG | - | WIRE AND CABLE | - | Pebble Gray | - | Braid | - | 250 V | 3 | COMMUNICATION CABLE | - | 5.1mm | - | - | 0.34 mm2 | - | 5.1 mm | 100m | - | ||
![]() 0015807 Lapp | 565 |
| - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 15.1 | 600V | - | - | - | 90.6 | -40°C | -40 | 1.5 | 500 | - | - | 15.1 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | 16 | CE, CSA, UL | No | - | 500 V | - | ÖLFLEX 150 CY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | Gray | - | Braid | - | - | 7 | - | - | 15.1mm | - | - | - | 6 x Diameter | - | 50m | - | ||
![]() 0016043 Lapp | 2258 |
| - | Cable | Bare Copper | - | No | - | - | Colourless | Class 5 = flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 52.8 | -40°C | - | 1 | 500 | - | - | 8.8 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | - | - | - | - | - | - | 300/500 V | - | ÖLFLEX CLASSIC 100 SY | Active | - | - | 80 °C | -40 °C | - | - | - | - | - | 14 A | - | - | - | - | - | 18 AWG | - | - | - | - | - | 3 | - | 32 | 8.8mm | - | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | - | 100m | - | ||
![]() 0035141 Lapp | 27 | - | - | - | Copper | - | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 34.8 | - | - | 2 | - | - | - | 5.8 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | IEC60332-1 | Pairs | - | 350 V | - | UNITRONIC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | 6 | - | - | 5.8mm | 3 | - | - | - | - | 100m | - | ||
![]() 534553-000 Littelfuse | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | Cross Linked Modified Ethylene Tetrafluoroethylene | - | - | - | - | - | - | - | 150 | 3.81 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 22 | - | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | White | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - |