- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Category | Colour outer sheath | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Material outer sheath | Mfr | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Shielding | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1403891 Phoenix Contact | In Stock |
| - | Tinned Copper | - | - | - | - | Other | Other | 1 | Polyvinyl Chloride (PVC) | Polyvinyl chloride (PVC) | - | 6.5 | - | - | -40 - -40 | - | Details | Foil + braiding | Foil + braiding | 2.539725 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-3X1.50 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336373-1 | - | Active | - | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 3 Conductor | 1.50mm² | 300 V | Black | 37/0.0091 | - | 0.252 (6.40mm) | - | Braid | - | 6.4 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-3X2.50 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336377-1 | - | Active | Details | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 3 Conductor | 2.50mm² | 300 V | Black | 37/0.0118 | - | 0.307 (7.80mm) | - | Braid | - | 7.8 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-4X1.50 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336374-1 | - | Active | - | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 4 Conductor | 1.50mm² | 300 V | Black | 37/0.0091 | - | 0.276 (7.01mm) | - | Braid | - | 7 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-0.50-0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336345-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 3 Conductor | 0.50mm² | 600 V | Black | 19/0.0071 | - | 0.177 (4.50mm) | - | Braid | - | 4.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-2.50-9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336377-2 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 3 Conductor | 2.50mm² | 600 V | Black | 37/0.0118 | - | 0.307 (7.80mm) | - | Braid | - | 7.8 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-1.00-0/0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336370-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 4 Conductor | 1.00mm² | 600 V | Black | 37/0.0071 | - | 0.236 (5.99mm) | - | Braid | - | 6 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-0.75-0/0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336364-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 4 Conductor | 0.75mm² | 600 V | Black | 37/0.0063 | - | 0.217 (5.51mm) | - | Braid | - | 5.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-1.50-0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336373-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 3 Conductor | 1.50mm² | 600 V | Black | 37/0.0091 | - | 0.252 (6.40mm) | - | Braid | - | 6.4 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-4X1.00 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336370-1 | - | Active | - | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 4 Conductor | 1.00mm² | 300 V | Black | 37/0.0071 | - | 0.236 (5.99mm) | - | Braid | - | 6 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-4X2.50 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336378-1 | - | Active | - | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 4 Conductor | 2.50mm² | 300 V | Black | 37/0.0118 | - | 0.335 (8.51mm) | - | Braid | - | 8.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-0.75-9/9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336364-2 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 4 Conductor | 0.75mm² | 600 V | Black | 37/0.0063 | - | 0.217 (5.51mm) | - | Braid | - | 5.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-0.50-0/0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336346-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 4 Conductor | 0.50mm² | 600 V | Black | 19/0.0071 | - | 0.197 (5.00mm) | - | Braid | - | 5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-2.50-9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336376-2 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 2 Conductor | 2.50mm² | 600 V | Black | 37/0.0118 | - | 0.291 (7.39mm) | - | Braid | - | 7.4 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-1.00-0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336369-3 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 3 Conductor | 1.00mm² | 600 V | Black | 37/0.0071 | - | 0.217 (5.51mm) | - | Braid | - | 5.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-1.50-9/9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336374-2 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 4 Conductor | 1.50mm² | 600 V | Black | 37/0.0091 | - | 0.276 (7.01mm) | - | Braid | - | 7 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-1.00-9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336366-2 | - | Active | - | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 2 Conductor | 1.00mm² | 600 V | Black | 37/0.0071 | - | 0.205 (5.21mm) | - | Braid | - | 5.2 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-4X0.75 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336364-1 | - | Active | - | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 4 Conductor | 0.75mm² | 300 V | Black | 37/0.0063 | - | 0.217 (5.51mm) | - | Braid | - | 5.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-2X0.75 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336358-1 | - | Active | Details | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | Shielded | 2 Conductor | 0.75mm² | 300 V | Black | 37/0.0063 | - | 0.185 (4.70mm) | - | Braid | - | 4.7 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-1.00-9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | Primary Wire | - | - | 500 | - | - | TE Connectivity Raychem Cable Protection | - | Digi-Spool®, Continuous Spool | 2336369-2 | - | Active | Details | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | Shielded | 3 Conductor | 1.00mm² | 600 V | Black | 37/0.0071 | - | 0.217 (5.51mm) | - | Braid | - | 5.5 mm | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - |