- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Voltage | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of stranding elements | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Standards Met | Stranding element | Voltage Rating (AC) | Voltage, Rating | Series | Connector Type | Composition | Color | Current Rating | Accessory Type | Number of Poles | Shield Type | Characteristic Impedance | Stranding | Number of Cores | Outer Diameter | Number of Pairs | Connection Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031425 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | Z2NS00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032130 Lapp | In Stock | - | - | - | 6 | - | - | - | PUR | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | Murrelektronik | 7000-46041-8022600 | - | Other | 30 VAC/30 VDC | - | - | 88.2 | 2 | - | 14.7 | -50 - 90 | -40 - 90 | - | Braiding | None | Male | Female | - | Pairs | - | - | - | M12 Straight Male to M12 Straight Female, 6-pole | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP65/IP67 | 26 Meters | ||
![]() 2170230 Lapp | In Stock | - | - | - | - | - | - | UL | - | Other | Yellow | Class 5 = flexible | Tinned | Colour | - | No | No | - | Yes | No | Thomas & Betts | - | Other | Other | - | - | - | - | 1.5 | - | - | -40 - 85 | 0 - 0 | - | None | None | - | - | - | No | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | Compression | - | - | ||
![]() 0028660 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Semikron | 02628740 | Polyolefin | Polyurethane (PUR) | - | 23.5 | 23.5 | 14.1 | 0.25 | - | 4.7 | -40 - 80 | -40 - 0 | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034208 Lapp | In Stock | - | - | - | - | Nylon | 90 Degrees | CE, CSA, UL | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | No | No | Adaptaflex, a Division of T & B | AT28/075/CS90/BLY | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 93 | 2 | 12 | 15.5 | -30 - 70 | -5 - 50 | - | Braiding | None | - | - | - | Pairs | - | - | - | - | Non-Metallic | - | - | - | - | - | - | Bundle | - | - | - | Snap-In | - | - | ||
![]() 1032052 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | Stearns | 596695533004 | - | Other | - | - | - | 25.8 | 0.14 | - | 4.3 | -50 - 90 | -40 - 90 | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031410 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simpson Electric | H340192211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173003 Lapp | In Stock | - | - | - | - | Nylon | 45 Degrees | CE, CSA, UL | - | - | - | - | - | - | - | - | No | - | - | No | Adaptaflex, a Division of T & B | AT28/FL/45/BLY | - | - | - | - | - | 48.6 | - | - | 8.1 | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | ||
![]() 0031424 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032076 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | - | - | Other | - | - | - | 34.2 | 0.34 | - | 5.7 | -50 - 90 | -40 - 90 | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034195 Lapp | In Stock | - | - | Front Mount | 9 | - | - | UL | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.8 | According to IEC/EN 60332-1-2 | No | - | No | No | Turck | U-03811 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 600 VAC, 600 VDC | - | - | 96 | 2 | 20 | 16 | -30 - 70 | -5 - 50 | - | Foil | None | - | - | - | Pairs | - | - | - | - | - | - | 7 A | - | - | - | - | Bundle | - | - | - | - | IP68 | 1 m | ||
![]() 2170232 Lapp | In Stock | - | - | - | - | - | - | - | - | Other | Red | Class 5 = flexible | Tinned | Colour | - | No | No | - | Yes | No | ABB | G1MP4-62W01T1 | Other | Other | - | - | - | - | 1.5 | - | - | -40 - 85 | 0 - 0 | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591305 Lapp | In Stock | - | - | - | - | - | - | - | PVC | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | No | No | Murrelektronik | 7000-80001-2160500 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 24 VAC;24 VDC | - | - | 75 | 2 | 6 | 7.5 | -30 - 70 | -5 - 50 | - | Foil | None | - | - | - | Pairs | - | - | - | - | - | - | 4 Amps | - | - | - | - | Layers | - | - | - | - | IP67 | 5 Meters | ||
![]() 2170950 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | No | - | - | No | Miscellaneous | - | - | Polyvinyl chloride (PVC) | - | - | - | 21.2 | - | - | 5.1 | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032025 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | Miscellaneous | - | - | Other | - | - | - | 16.8 | 0.34 | - | 4.2 | -50 - 90 | -40 - 90 | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031404 Lapp | In Stock | - | - | DIN Rail | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Special Products | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 600 VAC | - | - | - | Thermoplastic | Gray | - | - | 4 | - | - | - | - | - | - | - | IP20 | - | ||
![]() 0044738 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Miscellaneous | A330B | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 51 | 2 | - | 8.5 | -40 - 80 | -5 - 70 | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022642 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | PVC | No | No | Honeywell | VBF3K21S0D/M | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 22.4 | - | - | 5.6 | -40 - 80 | -5 - 70 | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | ||
![]() 0031330 Lapp | 2907 |
| - | - | - | - | - | - | Li2YCY | - | Grey | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Miscellaneous | - | - | Polyvinyl chloride (PVC) | - | - | - | 51 | 2 | - | 8.5 | -40 - 80 | -5 - 70 | - | Braiding | None | - | - | IEC60332-1 | Pairs | - | 250 V | UNITRONIC | - | - | - | - | - | - | S/UTP | 100 Ω | - | 4 | 8.5mm | 2 | - | - | - | ||
![]() 1032118 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | Turck | RF50813 | - | Other | - | - | - | 33.6 | 2 | - | 5.6 | -50 - 90 | -40 - 90 | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |