- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Contact Finish Mating | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Harmonized Code | Impedance (Max) (Zzt) | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Maximum Voltage Rating | Mfr | Mounting Hole Diameter mm | Overall Height (mm) | Package | Primary Material | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Base Part Number | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Voltage - Isolation | Wire Gauge | Number of Channels | Voltage | Number of Circuits | Plating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Type | Current - Reverse Leakage @ Vr | Cable Length | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Current - Output | Power - Max | Jacket Color | Conductor Strand | Usage | Voltage - Output | Jacket (Insulation) Diameter | Data Rate | Frequency - Switching | Utilized IC / Part | Supplied Contents | Conductor Insulation | Voltage - Zener (Nom) (Vz) | Input | Product Type | Protocol | Ratio - Input:Output | Shield Type | Shield Coverage | Rise / Fall Time (Typ) | PLL | Differential - Input:Output | Number of Drivers/Receivers | Board Type | Channel Type | Duplex | Receiver Hysteresis | Main Purpose | Cable Diameter | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Outputs and Type | Inputs - Side 1/Side 2 | Regulator Topology | Stranding | Number of Cores | Isolated Power | Pulse Width Distortion (Max) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Wire Gauge - AWG | Features | Product Category | Spool Size | Diameter | Length | Width | Thickness | Contact Finish Thickness - Mating | Jacket (Insulation) Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75033 TL005 Alpha Wire | 876 |
| - | - | - | - | 0 | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | 75033 | Alpha Wire | Multi-Pair, Cat5e | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Spool | - | Active | Non-Compliant | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | 22 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Teal | 19/34 | Industrial, Network | - | 0.310 (7.87mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | - | - | 0 m | 0 m | 0 m | - | 0.0400 (1.016mm) | Contains Lead | UL Style 2463 | ||
![]() 75034 TL001 Alpha Wire | 700 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | 75034 | Alpha Wire | Multi-Pair, Cat5e | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Digi-Spool®, Continuous Spool | - | Active | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | 22 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Teal | 19/34 | Industrial, Network | - | 0.310 (7.87mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | 1000.0 (304.8m) | - | Enter Number of Feet in Order Quantity | - | - | - | 0.0400 (1.016mm) | - | UL Style 2463 | ||
![]() 76030 TL001 Alpha Wire | 290 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | 76030 | Alpha Wire | Multi-Pair, Cat5e | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Digi-Spool®, Continuous Spool | - | Active | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 4 (1 Pair Twisted) | - | - | 24 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Teal | 7/32 | Industrial, Network | - | 0.250 (6.35mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | 1000.0 (304.8m) | - | Enter Number of Feet in Order Quantity | - | - | - | 0.0320 (0.813mm) | - | UL Style 2463 | ||
![]() 76030-TL005 Alpha Wire | 2891 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | 76030 | Alpha Wire | Multi-Pair, Cat5e | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Spool | - | Active | Non-Compliant | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 4 (1 Pair Twisted) | - | - | 24 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Teal | 7/32 | Industrial, Network | - | 0.250 (6.35mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | - | - | 100.0 (30.5m) | - | - | - | 0.0320 (0.813mm) | - | UL Style 2463 | ||
![]() 76032 TL005 Alpha Wire | 515 |
| - | - | - | - | - | - | - | ABS | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | 76032 | Alpha Wire | Multi-Pair, Cat6a | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Spool | - | Active | Compliant | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | 9 | Silver | - | Cable | - | - | - | - | Unshielded | - | - | - | - | 4 (1 Pair Twisted) | - | - | 24 AWG | - | 600 V | - | Copper | - | - | - | Round | - | - | - | - | - | - | Teal | 7/32 | Industrial, Network | - | 0.322 (8.18mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | - | - | 100.0 (30.5m) | - | - | - | 0.0350 (0.889mm) | Lead Free | UL Style 2463 | ||
![]() 76033 TL001 Alpha Wire | 2046 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | 76033 | Alpha Wire | Multi-Pair, Cat6a | - | EAR99 | 1 | - | - | - | Unavailable | - | - | Alpha Wire | - | Alpha Wire | - | - | Digi-Spool®, Continuous Spool | - | Active | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | -40°C ~ 80°C | - | Xtra-Guard® Industrial Ethernet Flex | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 4 (1 Pair Twisted) | - | - | 26 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Teal | 7/34 | Industrial, Network | - | 0.290 (7.37mm) | - | - | - | - | Polyethylene (PE) | - | - | Multi-Conductor Cables | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | Multi-Conductor Cables | 1000.0 (304.8m) | - | Enter Number of Feet in Order Quantity | - | - | - | 0.0350 (0.889mm) | - | UL Style 2463 | ||
![]() 161101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | ||
![]() 964847-000 TE Connectivity | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | - | SMBJ (DO-214AA) | - | - | - | - | - | - | - | SMBJ4756 | TE Connectivity / Raychem | - | - | - | - | - | - | 80 Ohms | - | - | - | TE Connectivity | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -65°C ~ 150°C | - | - | ±10% | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 35.8 V | - | - | 1.2 V @ 200 mA | - | 2 W | - | - | - | - | - | - | - | - | - | - | 47 V | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | ||
![]() 2938 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | 10-MSOP | - | - | - | - | - | - | - | - | Heyco | - | - | EAR99 | 10000 | - | - | - | Unavailable | - | - | Heyco | - | - | 13,0 | 6.4 | - | - | - | Details | - | 0.776027 oz | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Active | - | - | - | Transceiver | - | - | - | Wire & Cable Management | - | - | 4.5 V ~ 5.5 V | - | - | - | ISL3150E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115Kbps | - | - | - | - | - | - | Bushings | RS422, RS485 | - | - | - | - | - | - | 1/1 | - | - | Full | 20mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | - | - | ||
![]() M9748080 BK199 Belden | In Stock | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
![]() 55PC6144-24-3/6/9-4CS2955 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Nickel Coated | 55PC6144 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | - | - | - | - | 200°C | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 24 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | 19/36 | - | - | 0.100 (2.54mm) | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | - | ||
![]() 3-2273231-2 TE Connectivity | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | General Purpose | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | - | - | - | - | - | - | 3750Vrms | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | - | - | 2.5ns, 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 35kV/µs | - | 4/2 | - | - | - | Yes | 4.5ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2273231-3 TE Connectivity | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | 750MHz | - | - | - | - | - | - | - | Microchip Technology | - | - | Tray | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | - | - | - | - | CMOS, LVDS, LVPECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Crystal | - | - | 3:10 | - | - | - | Yes | No/Yes | - | - | - | - | - | Memory, PCI Express (PCIe), SONET/SDH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901405CY-SL005 Alpha Wire | 2764 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901405CY | - | Multi-Conductor | - | EAR99 | - | - | - | - | Unavailable | Thermoplastic Elastomer (TPE) | -- | - | - | Alpha Wire | - | - | Spool | - | Active | - | - | - | - | 600 VAC | -30°C ~ 90°C | - | * | - | Active | - | - | - | Automation and Process Control | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 5 | - | - | 14 AWG | - | 600 V | - | - | - | - | - | - | - | 100 ft | - | - | - | - | Slate | 41/30 | Industrial | - | 0.452 (11.48mm) | - | - | - | - | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 x 30 | 5 | - | - | - | - | 14 AWG | - | - | - | - | 305m | - | - | - | 0.0500 (1.270mm) | - | - | ||
![]() 1172C-SL013 Alpha Wire | 3687 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1172C | - | Multi-Conductor | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | Alpha Wire | - | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | 4.5 V ~ 20 V | - | -20°C ~ 80°C | - | µModule® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTM4605 | - | - | 2 | - | - | 22 AWG | - | 150 V | - | - | - | - | - | - | - | - | - | - | 5A | - | Slate | 7/30 | Communication, Control | 12V | 0.164 (4.17mm) | - | 300kHz | LTM4605 | Board(s) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | Fully Populated | - | - | - | DC/DC, Step Up or Down | - | - | - | 1, Non-Isolated | - | Buck-Boost | - | - | - | - | - | - | - | - | - | 5000.0 (1524.0m) | - | Enter Number of Feet in Order Quantity | - | - | - | 0.0320 (0.813mm) | - | UL Style 2576 | ||
![]() 1174C-SL013 Alpha Wire | 7761 |
| - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1174C | - | Multi-Conductor | - | EAR99 | - | - | - | - | Unavailable | - | -- | - | - | Alpha Wire | - | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | -20°C ~ 80°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 22 AWG | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | Slate | 7/30 | Communication, Control | - | 0.185 (4.70mm) | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000.0 (1524.0m) | - | Enter Number of Feet in Order Quantity | - | - | - | 0.0320 (0.813mm) | - | UL Style 2576 | ||
![]() 2006SHD PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM3560-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3750/38 3M | In Stock | - | - | Panel Mount | - | Flange | - | Composite | - | - | - | - | - | - | - | - | KJB0T | - | - | Gold | - | - | - | - | - | - | - | - | - | 300 V | ITT Cannon, LLC | - | - | Bulk | Composite | Active | - | - | - | - | - | -65°C ~ 175°C | - | KJB | - | - | - | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Threaded | - | - | - | - | C | - | Environment Resistant | - | - | Olive Drab Cadmium | - | 13-8 | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 55A0822-16-9/96CS2275 TE Connectivity | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | - | - | - | - | Copper, Silver Coated | - | - | 55A0822 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | -- | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | ICS8512061 | - | - | 2 (1 Pair Twisted) | - | - | 16 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 19/29 | - | - | 0.154 (3.91mm) | -- | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | -- | - | - | - | - | - | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |