- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Bend radius (no. of ODs for fixed installation) | Cable features | Cable Length (m) | Cable Types | Category | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Cross section (each core) | ECCN (US) | EU RoHS | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shielded | Shield Type | Shield Coverage | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Outer Diameter | Test Voltage | Number of Pairs | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0028202 Lapp | 57 | - | - | - | Bare Copper | - | - | - | No | - | - | 1000 | LiYY | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | 80 | 3.2 | 350V | - | - | - | 12.8 | - | -40°C | -40 | - | 0.14 | - | - | - | - | - | - | - | 3.2 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | None | None | 26 | - | CE | No | - | - | 350 V | - | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | 26AWG | - | - | - | - | Pebble Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | 2 | - | 3.2mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 1119857 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 120 | 120 | 32 | - | - | - | - | 1 | - | - | 500 | - | - | - | - | 8 | - | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135623 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 146.4 | - | - | - | - | 16 | - | - | 500 | - | - | - | - | 24.4 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015405 Lapp | 71 | - | - | - | Copper | - | - | - | No | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +70°C | - | - | - | - | - | - | 48.4 | - | -40°C | - | - | 2.5 | - | - | 500 | - | - | - | - | 12.1 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | - | None | None | - | - | CE, CSA, UL | No | - | - | 500 V | - | - | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 12.1mm | - | - | - | - | 4 x Diameter | - | 50m | - | - | - | ||
![]() 0034312 Lapp | 28 | - | - | - | Copper | - | - | VDE | No | - | - | - | LiYCY | - | - | Grey | - | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | - | 0034312 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | - | - | - | - | - | 37.8 | - | -40°C | - | - | 0.14 | - | - | - | - | - | 80 °C | -40 °C | 6.3 | - | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.08 | - | Yes | - | Braiding | None | - | - | - | No | - | - | 250 V | - | - | UNITRONIC | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 12 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 250 V | 12 | COMMUNICATION CABLE | 6.3mm | - | - | - | 0.14 mm2 | - | 6.3 mm | 100m | - | - | - | ||
![]() 10019961 Lapp | 2954 |
| - | - | Bare Copper | - | - | - | No | - | - | 1000 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | Halogen Free Compound | Yes | Yes | - | - | - | Other | Other | - | - | - | 80 | 6.1 | 600V | - | - | - | 24.4 | - | - | -40 | - | 1 | - | - | 500 | - | - | - | - | 6.1 | - | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | - | None | None | 18 | - | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600253 Lapp | 2007 |
| - | - | Copper | - | - | - | No | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | Rubber | - | Rubber | No | No | Lapp Group | - | 1600253 | Other | Other | - | - | - | 60 | 8.5 | 500V | - | - | - | 23.1 | - | - | -25 | - | 1 | - | - | 500 | 300 | - | - | - | 8.5 | - | - | - | Active | -40 - 60 | -25 - 60 | No | - | 5.24 | - | Yes | - | - | - | 18 | - | - | - | - | - | - | - | - | - | Active | - | Flexible Cable | - | - | - | - | - | - | compliant | - | 3 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16020103 Lapp | In Stock | - | - | Cable | - | - | - | - | No | 4 | Halogen-free,Flame-retardant | - | - | - | In Anlehnung an: VDE 0250 Teil 214 | - | - | - | Sold per metre | - | 2.50mm² | EAR99 | Compliant | Grey | - | - | Yes | - | Polymer | - | - | - | - | - | 16020103 | - | - | - | 100m | +70°C | - | - | - | - | - | - | - | - | -40°C | - | - | 3G | - | 500V | 300/500V | - | 300V | - | - | - | - | 9.40mm | No | - | - | - | - | No | - | - | Non-Compliant | - | Yes | - | - | - | Yes | - | - | - | - | - | - | Coil|Drum | - | Active | - | NHXMH | - | -40 °C | Grey | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135303 Lapp | 2935 |
| - | - | BARE COPPER | - | - | CE; EAC; VDE | No | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | - | 1135303 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 53.4 | - | - | - | - | 1.5 | - | - | 500 | - | - | 80 °C | -40 °C | 8.9 | - | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.11 | - | Yes | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | - | 3 | 16 AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | CONTROL CABLE | - | - | - | - | 1.5 mm2 | - | 8.9 mm | - | - | - | - | ||
![]() 0015804 Lapp | 2095 |
| - | - | Bare Copper | - | - | - | No | - | - | 600 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +90°C | 70 | 11.4 | 600V | - | - | - | 68.4 | - | -40°C | -40 | - | 1.5 | - | - | 500 | - | - | - | - | 11.4 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | - | Braiding | None | 16 | - | - | No | - | - | 600 V | - | - | ÖLFLEX CLASSIC 150 CY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 18 A | 4 | 16AWG | - | - | - | - | Gray | - | - | - | - | - | - | Braid | - | - | - | - | 4 | - | 11.3mm | - | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | 50m | - | - | - | ||
![]() 0034403 Lapp | 29 | - | - | - | Copper | - | - | - | No | - | - | - | LiYCY | - | - | Grey | - | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | PVC | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | - | - | - | - | - | - | 28.2 | - | -40°C | - | - | 0.25 | - | - | - | - | - | - | - | 4.7 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | - | Braiding | None | - | - | EAC | No | - | - | 250 V | - | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | - | 3 | - | 4.7mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 1119405 Lapp | 2624 |
| - | - | Bare Copper | - | - | - | No | - | - | 1000 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | 80 | 10 | 300V/500V | - | 150 | 150 | 40 | - | -40°C | -40 | - | 2.5 | - | - | 500 | - | - | - | - | 10 | - | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | - | None | None | 14 | - | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 YY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 26 A | 5 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 10mm | - | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | ||
![]() 1119003 Lapp | 52 | - | - | - | Bare Copper | - | - | CE; EAC; ECOLAB; VDE | No | - | - | 1000 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | - | 1119003 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 80 | 5.1 | 300V/500V | - | 76.5 | 76.5 | 20.4 | - | - | -40 | - | 0.5 | - | - | 500 | - | - | 80 °C | -40 °C | 5.1 | - | - | - | Active | -40 - 80 | -15 - 70 | No | - | 2.09 | - | Yes | - | None | None | 21 | - | - | No | - | - | - | - | - | - | Active | EAR99 | Multi-Conductor Cable | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | - | 3 | - | - | - | WIRE AND CABLE | - | Gray | - | - | - | - | - | - | - | - | - | - | 300 V | - | CONTROL CABLE | - | - | - | - | 0.5 mm2 | - | 5.1 mm | - | - | - | - | ||
![]() 0028302 Lapp | 125 | - | - | - | Bare Copper | - | - | - | No | - | - | 50 | LiYY | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | 80 | 3.8(Typ) | - | - | - | - | 15.2 | - | -40°C | -40 | - | 0.25 | - | - | - | - | - | - | - | 3.8 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | None | None | 24 | - | EAC | No | - | - | 500 V | - | Coil|Drum | UNITRONIC LiYY | Active | - | Data Cable | - | - | - | - | - | - | - | - | 2 | 24AWG | - | - | - | - | Pebble Gray | - | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 2 | - | 3.8mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 0034042 Lapp | In Stock | - | - | - | BARE COPPER | - | - | EAC | No | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | PE | POLYVINYL CHLORIDE | No | No | Lapp Group | - | 0034042 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 87 | - | - | - | - | 2 | - | - | - | - | - | 80 °C | -40 °C | 8.7 | - | - | - | Active | -40 - 80 | -5 - 70 | No | - | 5.24 | - | Yes | - | Braiding | Foil | - | - | - | Pairs | - | - | - | - | - | - | Active | - | - | - | - | - | ELECTRONIC CONTROL EQUIPMENT, OFFICE MACHINES, BALANCES | YES | STRANDED | compliant | - | 8 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | COMMUNICATION CABLE | - | - | - | - | 0.22 mm2 | - | 8.7 mm | - | - | - | - | ||
![]() 1123074 Lapp | 2330 |
| - | - | Bare Copper | - | - | - | No | - | - | 50 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-3-24 | No | - | - | Zero Halogen | - | LSZH | Yes | Yes | - | - | - | Other | Other | - | - | +80°C | 80 | 8.1(Typ) | 500V | - | - | - | 32.4 | - | -40°C | -40 | - | 1 | - | - | 500 | - | - | - | - | 8.1 | - | - | - | - | -40 - 75 | -25 - 70 | No | - | - | - | - | - | None | None | 18 | - | CE, RoHS, UL | No | - | - | 500 V | - | - | ÖLFLEX CLASSIC 130 H | Active | - | Control Cable | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 7 | - | 8mm | - | - | - | - | 4 x Diameter | - | 50m | - | - | - | ||
![]() 0035802 Lapp | 24 | - | - | - | Bare Copper | - | - | VDE | No | - | - | 1000 | LiYCY | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | - | 0035802 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 80 | 7.6 | 500V | - | - | - | 45.6 | - | - | -40 | - | 2 | - | - | - | - | - | 80 °C | -40 °C | 7.6 | - | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.08 | - | Yes | - | Braiding | None | 24 | - | IEC60332-1 | Pairs | - | - | 500V | - | - | UNITRONIC | Active | EAR99 | Multi-Conductor Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 8 | - | - | - | WIRE AND CABLE | - | Gray | - | - | - | - | - | - | Braid | - | - | - | 250 V | 8 | COMMUNICATION CABLE | 7.6mm | - | 4 | - | 0.25 mm2 | - | 7.6 mm | 100m | - | - | - | ||
![]() 1119112 Lapp | 63 | - | - | Cable | Bare Copper | - | - | - | No | - | - | 50 | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | +80°C | 80 | 9.9(Typ) | 500V | - | - | - | 39.6 | - | -40°C | -40 | - | 0.75 | - | - | 500 | - | - | - | - | 9.9 | - | - | - | - | -40 - 80 | -15 - 70 | No | - | - | Compliant | - | - | None | None | 19 | - | - | No | 500 V | 500 V | 300/500 V | - | - | ÖLFLEX CLASSIC 110 YY | Active | - | Control Cable | 70 °C | -5 °C | Grey | - | - | - | - | 12 A | 12 | 19AWG | 20 GΩ | - | - | 19 AWG | Gray | - | - | - | Not Halogen Free | - | - | - | - | 9.9 mm | IEC 60332-1-2 | - | 12 | - | 9.9mm | 4 kV | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | No SVHC | - | ||
![]() 1135105 Lapp | 2221 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | Numbers | - | EAR99 | Compliant | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 53.4 | - | - | - | - | 0.75 | - | - | 500 | - | - | - | - | 8.9 | - | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170300 Lapp | 6037 |
| - | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | No | - | - | - | Multi-Pair, Cat5e | 5E | - | Blue | Class 2 = stranded | Bare | - | Colour | - | EAR99 | Compliant | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | - | 2170300 | - | Polyurethane (PUR) | - | - | - | - | - | - | LAPP | - | - | 51.2 | - | - | - | - | 2 | - | - | - | - | 75 | 80 °C | -30 °C | 6.1 | - | Digi-Spool®, Continuous Spool | - | Active | -30 - 80 | -5 - 50 | No | Active | 5.22 | - | Yes | - | Foil + braiding | None | 26 | - | - | Pairs | - | - | - | - | - | Etherline® | Active | - | CAT5e Cable | - | - | - | - | - | - | compliant | - | 8 | 26 AWG | - | 1000 V | WIRE AND CABLE | - | Teal | - | Industrial, Network | 0.240 (6.10mm) | - | Polyethylene (PE) | - | Foil, Braid | 100% | - | - | - | - | - | - | - | - | Flame Retardant | - | - | - | Enter Number of Feet in Order Quantity | - | - | UL Style 21576 |