- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Package | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Features | Product Category | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMG2204-50 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -20°C ~ 80°C | - | - | - | - | 4 | 22 AWG | 300 V | Gray | 7/30 | Communication, Control | 0.189 (4.80mm) | - | - | - | - | - | - | 50.00 (15.24m) | - | CSA, NEC, UL Styles 2464/2576 | ||
![]() 30-02460 Tensility International Corporation | 44 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | 8 | 22 AWG | 300 V | Black | 26/36 | - | 0.205 (5.21mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 27105 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8303 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Heyco | - | 30000 | - | Heyco | - | - | - | - | - | - | - | Details | 1.481506 oz | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | Mounting Hardware | - | - | - | ||
![]() 55A0831-22-F001CS2175 TE Connectivity | In Stock | - | - | Copper, Tinned | - | - | 55A0831 | - | Multi-Conductor | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | Active | Non-Compliant | - | - | 150°C | * | Active | -- | - | 3 (1 Triad Twisted) | 22 AWG | 600 V | - | 19/34 | - | 0.108 (2.74mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | ||
![]() CF211-05-04-02 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5519/12 SL002 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5129/27C SL002 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-02434 Tensility International Corporation | 43 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | 5 | 18 AWG | 300 V | Black | 65/36 | - | 0.224 (5.69mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 5519 SL005 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12P41 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14126-4XSQT Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper | 78205188212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF9.07.07 igus | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | CF9.07 | - | Multi-Conductor | - | - | - | - | Igus | - | - | - | Bulk | Active | - | - | - | - | chainflex® | - | - | - | 7 | 18 AWG | 500 V | Blue | - | Industrial, Control | 0.315 (8.00mm) | Thermoplastic Elastomer (TPE) | - | - | - | Abrasion Resistant, Oil Resistant, Rip Cord | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | ||
![]() 55A7227-12-MSL4-9CS2628 TE Connectivity | In Stock | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | - | 55A7227 | - | Multi-Conductor | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | Active | - | - | - | 200°C | * | Active | -- | - | 4 | 12 AWG | 600 V | White | 37/28 | - | 0.275 (6.99mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | 0.0090 (0.229mm) | - | ||
![]() 090695-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC6152-24-9/96-9 TE Connectivity | In Stock | - | - | Copper Alloy, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Nickel Coated | 55PC6152 | - | Multi-Conductor | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | Active | - | - | - | 200°C | * | Active | -- | - | 2 | 24 AWG | 600 V | White | 19/36 | - | 0.093 (2.36mm) | Ethylene Tetrafluoroethylene (ETFE) | - | Braid | 85% | - | - | - | 0.0075 (0.191mm) | - | ||
![]() PUR6AV04OR-G-S Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6XV18603PH50 Siemens | 2182 |
| - | Copper | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | Siemens | 110 | 110 | 110 | - | Active | - | - | - | -30°C ~ 80°C | - | - | - | - | 6 | - | 600 V | Violet | - | - | 0.433 (11.00mm) | Polyethylene (PE) | - | Foil, Braid | - | - | - | 16.40 (5.00m) | - | - | ||
![]() 828843-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0222-20-6/9CS2604 TE Connectivity | In Stock | - | - | Copper, Silver Coated | - | - | 55PC0222 | - | Multi-Conductor | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | Active | - | - | - | 200°C | * | Active | -- | - | 2 (1 Pair Twisted) | 20 AWG | 600 V | - | 19/32 | - | 0.108 (2.74mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - |