- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Manufacturer | Material core insulation | Material outer sheath | Mfr | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | RoHS | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Operating Temperature | Packaging | Series | Part Status | Subcategory | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Product Category | Spool Size | UV resistant | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02005 Tensility International Corporation | In Stock | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 5 | 32 AWG | 600 V | - | Black | 7/0.0031 | - | 0.142 (3.61mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | - | 502.0 (153.0m) | 0.0094 (0.240mm) | UL Style 21509 | ||
![]() 30-01996 Tensility International Corporation | 27 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 4 | 30 AWG | 600 V | - | Black | 7/0.0039 | - | 0.142 (3.61mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility | - | 502.0 (153.0m) | - | 502.0 (153.0m) | 0.0090 (0.229mm) | UL Style 21509 | ||
![]() 30-01916 Tensility International Corporation | 27 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 4 | 18 AWG | 300 V | - | Black | 65/36 | - | 0.197 (5.00mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 30-01958 Tensility International Corporation | 27 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 9 | 22 AWG | 300 V | - | Black | 26/36 | - | 0.217 (5.51mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() CAT6AU-1000BK Triplett | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triplett | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-01908 Tensility International Corporation | 38 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 3 | 18 AWG | 300 V | - | Black | 65/36 | - | 0.185 (4.70mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() 44A0121-16-0/2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | ||
![]() 706491-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | ||
![]() 457326-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | ||
![]() 44A0121-22-4/6 TE Connectivity | In Stock | - | - | - | Copper, Tinned | - | - | 44A0121 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | - | - | - | 2 (1 Pair Twisted) | 22 AWG | 600 V | - | Blue, Yellow | 19/34 | - | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMG1803-250 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | 3 | 18 AWG | 300 V | - | Gray | 16/30 | Communication, Control | 0.236 (5.99mm) | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | CSA, NEC, UL Styles 2464/2576 | ||
![]() 30-02467 Tensility International Corporation | 17 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | 9 | 20 AWG | 300 V | - | Black | 41/36 | - | 0.244 (6.20mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | UL Style 21296 | ||
![]() NUL6X04WH-HEG Panduit | In Stock | - | - | - | Copper | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | NUL6X04 | - | Multi-Pair, Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -20°C ~ 60°C | - | NetKey™ | - | - | 8 (4 Pair Twisted) | 23 AWG | 80 V | - | White | Solid | - | 0.283 (7.19mm) | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | - | ||
![]() 2764890000 Weidmuller | In Stock | - | - | 184.324 | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -25 - 80 | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2763520000 Weidmuller | In Stock | - | - | 31400 | - | - | - | - | - | - | 5 | Green | Class 2 = stranded | Tinned | Colour | 6.7 | - | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane (PUR) | Polyurethane (PUR) | - | 75 | 6.7 | - | -40 - 80 | - | - | Polyurethane (PUR) | - | - | Foil + braiding | Other | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 2764980000 Weidmuller | In Stock | - | - | 168.8 | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -25 - 80 | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2763530000 Weidmuller | In Stock | - | - | 20200 | - | - | - | - | - | - | 7 | Green | Class 1 = solid | Bare | Colour | 8.4 | - | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane (PUR) | Polyurethane (PUR) | - | 79 | 8.4 | - | -40 - 80 | - | - | Polyurethane (PUR) | - | - | Braiding | Other | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 2763470000 Weidmuller | In Stock | - | - | 35720 | - | - | - | - | - | - | 5 | Green | Class 2 = stranded | Tinned | Colour | 6.7 | - | According to IEC/EN 60332-1-2 | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 6.7 | - | -40 - 70 | - | - | Polyvinyl chloride (PVC) | - | - | Foil + braiding | Other | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 2763510000 Weidmuller | In Stock | - | - | 11000 | - | - | - | - | - | - | 5 | Green | Class 2 = stranded | Tinned | Colour | 5.8 | - | According to IEC/EN 60332-1-2 | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 5.8 | - | -40 - 80 | - | - | Polyvinyl chloride (PVC) | - | - | Foil + braiding | Other | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6836250 ElectronicMaster | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ElectronicMaster | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |