- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Jacket Material | Mfr | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Gender | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58-25001 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 58-25011 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 58-25012 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 57-22001 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 58-25000 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 58-22014 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Ethernet Cable | Male / Female | Shielded | 1.5 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 57-22005 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 20 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() 57-25012 Amphenol CONEC | In Stock | - | Datasheet | - | - | - | - | B17 | 9 Position | B17 | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 14 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | ||
![]() TR4-560BLOU-250 Micro Connectors | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | Box | * | Active | - | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | Blue | Solid | Network | - | - | - | - | - | Rip Cord, UV Resistant, Water Resistant | - | 250.0'' (76.2m) | UL Style CM | ||
![]() M110-9C24G-500 Micro Connectors | In Stock | - | Datasheet | Copper | - | - | Multi-Conductor | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | Box | - | Active | - | - | - | - | 9 | 24 AWG | - | - | - | - | - | - | - | Foil | 100% | - | - | - | 500.0'' (152.4m) | - | ||
![]() TR4-570SHBL-500 Micro Connectors | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | Box | * | Active | - | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | Blue | Solid | Network | - | - | Foil | - | - | Shielded | - | 500.0'' (152.4m) | UL Style CM | ||
![]() M110-9C24G-100 Micro Connectors | In Stock | - | Datasheet | Copper | - | - | Multi-Conductor | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | Bag | - | Active | - | - | - | - | 9 | 24 AWG | - | - | - | - | - | - | - | Foil | 100% | - | - | - | 500.0'' (152.4m) | - | ||
![]() M110-25C24G-25 Micro Connectors | In Stock | - | Datasheet | Copper | - | - | Multi-Conductor | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | Bag | - | Active | - | - | - | - | 25 | 24 AWG | - | - | - | - | - | - | - | Foil | 100% | - | - | - | 25.00'' (7.62m) | - | ||
![]() 2590604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | 90°C | Spool | CC 600 CY | Active | - | - | - | - | 4 | 6 AWG | 600 V | - | Gray | 110/26 | Industrial, Signal, Control | 0.957" (24.31mm) | Poly-Vinyl Chloride (PVC) | Braid | - | - | Flame Retardant, Oil Resistant | - | Enter Number of Feet in Order Quantity | UL Style 21216 | ||
![]() 7951803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | 80°C | Spool | RT 123 | Active | - | - | - | - | 3 | 18 AWG | - | - | Black | 56/34 | Industrial, Signal, Control | 0.307" (7.80mm) | Thermoplastic Elastomer (TPE) | - | - | - | Abrasion Resistant, Oil Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 94441819 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | - | Spool | - | Active | - | - | - | - | 19 | 18 AWG | - | - | Gray | - | Industrial, Signal, Control | 0.583" (14.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 17474421 SAB North America | In Stock | - | Datasheet | Copper, Bare | - | Aluminum; Copper, Tinned | Multi-Pair, Cat7a | - | - | - | - | - | SAB North America | - | - | 75°C | Spool | CATLine | Active | - | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300 V | - | Black | - | Industrial, Network, Marine | 0.413" (10.49mm) | Polymer | Foil, Braid | - | - | Flame Retardant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7840303 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | - | Spool | SD 200 C | Active | - | - | - | - | 3 | 22 AWG | - | - | Gray | 42/38 | Industrial | 0.173" (4.39mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | Abrasion Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93331607 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | - | Spool | TR 600 S | Active | - | - | - | - | 7 | 16 AWG | - | - | Black | - | Industrial, Signal, Control | 0.412" (10.46mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93351604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | 90°C | Spool | TR 600 S | Active | - | - | - | - | 4 | 16 AWG | 600 V | - | Gray | - | Industrial, Signal, Control | 0.348" (8.84mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - |