- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of Elements | Number of stranding elements | NVP value | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Unit Weight | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Gender | Subcategory | Voltage - Supply | Shielding | Number of Conductors | Function | Output Type | Contact Style | Wire Gauge | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Logic Type | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Number of Bits per Element | Outside Diameter | Stranding | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Wire Gauge - AWG | Features | Product Category | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591318 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 230 | 2 | - | 100 | - | 23 | - | - | -30 - 70 | -5 - 50 | - | - | Foil | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | - | ||
![]() 400R1121-20-0/9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | Polyvinyl Fluoride (PFV), Cross Linked Radiation | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | EG8832-000 | - | - | - | Details | - | - | - | 0.303356 oz | 600 V | - | 400R | - | - | Commercial Applications | - | Cable | - | Shielded | 2 Conductor | - | - | - | - | - | - | - | - | 1 ft | White | - | - | - | - | - | Multi-Conductor Cables | - | - | - | 3.91 mm | - | - | - | 20 AWG | - | Multi-Conductor Cables | - | - | - | - | - | ||
![]() 0028667 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | Polyolefin | Polyurethane (PUR) | - | 22.5 | 22.5 | 13.5 | 0.34 | - | - | - | 4.5 | - | - | -40 - 80 | -40 - 0 | - | - | None | None | No | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170453 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 7 | Black | Class 2 = stranded | Bare | Colour | - | - | No | No | - | - | No | Yes | - | Polyolefin | Other | - | - | - | 52 | 2 | - | - | 71 | 6.2 | - | - | -50 - 80 | -40 - 80 | - | - | Braiding | Foil | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 0031389 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 2170850 Lapp | 884 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 5E | Green | Class 2 = stranded | - | Colour | - | - | - | No | - | - | - | No | - | Polyolefin | Polyurethane (PUR) | - | - | - | 79 | 2 | - | - | - | 7.7 | - | - | -40 - 105 | -30 - 105 | - | - | Foil + braiding | None | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 2170358 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | Black | Class 6 = very flexible | Tinned | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyurethane (PUR) | - | - | - | - | 1.5 | - | - | - | - | - | - | -40 - 80 | 0 - 0 | - | - | None | None | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 0028674 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | Polyolefin | Polyurethane (PUR) | - | 45 | 45 | 27 | 0.34 | - | - | - | 9 | - | - | -40 - 80 | -40 - 0 | - | - | None | None | No | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 0037502 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | Yes | Yes | - | Polyolefin | Other | - | - | - | 30.6 | 0.34 | - | - | - | 5.1 | - | - | -30 - 70 | -5 - 80 | - | - | Braiding | None | No | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 8716040 Lapp | 637 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Bare | Thermoplastic Polymer | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | 4 | - | - | - | 16 AWG | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | Black | 84/0.0059 | Industrial, Control | 0.373 (9.47mm) | - | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | - | - | -- | -- | - | Direct Burial, Oil Resistant, UV Resistant | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() CMG2003-100 Remington | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | - | - | - | - | 3 | - | - | - | 20 AWG | 300 V | - | - | - | - | Gray | 7/28 | Communication, Control | 0.216 (5.49mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0 (30.5m) | - | - | CSA, NEC, UL Styles 2464/2576 | ||
![]() CMG2004-25 Remington | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | Female | - | - | - | 4 | - | - | Pin | 20 AWG | 300 V | - | - | - | - | Gray | 7/28 | Communication, Control | 0.235 (5.97mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.00 (7.62m) | - | - | CSA, NEC, UL Styles 2464/2576 | ||
![]() SPE405 0061000 Belden | In Stock | - | - | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum, Polyester; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Belden Inc. | - | - | - | - | - | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | -30°C ~ 80°C | DataTuff® | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | - | - | 22 AWG | 300 V | - | - | - | - | Blue | - | - | 0.201 (5.11mm) | - | Polyurethane (PU) | - | Foil, Braid | 100%, 80% | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() CF140US-60-04 FLEx | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | - | 74HC595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | 1 | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | 74HC | - | - | - | - | - | 2V ~ 6V | - | - | Serial to Parallel, Serial | Tri-State | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMG1803-100 Remington | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | - | - | - | - | 3 | - | - | - | 18 AWG | 300 V | - | - | - | - | Gray | 16/30 | Communication, Control | 0.236 (5.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0 (30.5m) | - | - | CSA, NEC, UL Styles 2464/2576 | ||
![]() 55PC1131-12-/2/9-9CS2754 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 632723-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | ||
![]() 55A1822-22-2/6-9CS2275 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | 55A1822 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 200°C | * | Active | -- | - | - | - | - | - | 2 | - | - | - | 22 AWG | 600 V | - | - | - | - | White | 19/34 | - | 0.135 (3.43mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | ||
![]() CB4781-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 976537-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | 1-1197870-9 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | ||
![]() 073155-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - |