- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95551618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 18 | 16 AWG | 600 V | Black | - | Industrial | 0.610" (15.49mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93351204 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 4 | 12 AWG | 600 V | Gray | - | Industrial, Signal, Control | 0.440" (11.18mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() DC3332220S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3332220 | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 20 | 22 AWG | 300 V | Gray | 7/30 | Industrial, Signal, Control | 0.371" (9.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Drain Wire | Enter Number of Feet in Order Quantity | - | ||
![]() 93331609 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 9 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.473" (12.01mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 16314631 SAB North America | In Stock | - | Datasheet | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | - | Multi-Pair, Cat6a | SAB North America | 150°C | Spool | CATLine | Active | 8 (4 Pair Twisted) | 26 AWG | 600 V | Green | 7/34 | Industrial, Network | 0.224" (5.69mm) | Fluorinated Ethylene-Propylene (FEP) | Braid | - | Flame Retardant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21618 | ||
![]() 7961612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 D | Active | 12 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.602" (15.29mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21060 | ||
![]() 35681203 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | XLPE TR | Active | 3 | 12 AWG | 600 V | Black | - | Industrial | 0.570" (14.48mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740207 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -50°C ~ 90°C | Spool | S 200 | Active | 2 | 19 AWG | 500 V | Gray | 42/34 | - | 0.213" (5.41mm) | Thermoplastic Elastomer (TPE) | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95551612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 12 | 16 AWG | 600 V | Black | - | Industrial | 0.496" (12.60mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 5 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.376" (9.55mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 32321404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Auto HD | Active | 4 | 14 AWG | 600 V | Black | - | Industrial | 0.391" (9.93mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 3 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.300" (7.62mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35691004 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | - | Active | 6 (1 Pair + 4) | 10 AWG, 14 AWG | - | Black | - | Industrial, Servo Motor | 0.736" (18.69mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | - | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7521618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 18 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.606" (15.39mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 7872403 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | SD 960 CP TP | Active | 6 (3 Pair Twisted) | 24 AWG | 300 V | Gray | 32/38 | Industrial | 0.295" (7.49mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() DC3332212S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3332212 | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 12 | 22 AWG | 300 V | Gray | 7/30 | Industrial, Signal, Control | 0.320" (8.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Drain Wire | Enter Number of Feet in Order Quantity | - | ||
![]() DC3331802 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 | Active | 2 | 18 AWG | 300 V | Gray | 19/30 | Industrial, Signal, Control | 0.276" (7.01mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 32321605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Auto HD | Active | 5 | 16 AWG | 600 V | Black | - | Industrial | 0.394" (10.01mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95551203 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 3 | 12 AWG | 600 V | Black | - | Industrial | 0.386" (9.80mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331812 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 12 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.480" (12.19mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - |