- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | CPR standard | Earth core | Ground | Insulation colour | Kind of core | Kind of core1 | Kind of material | Kind of material1 | Kind of wire | No. of pairs | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wave impedance | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8723.01305 BELDEN | In Stock | - | - | - | - | 4.06mm | - | 2x2x22AWG | RoHS compliant | UL 1685 | - | - | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | grey | Cu | tinned | - | - | - | 2 | 305m | 1000ft | - | pairs shielded with Al-PET foil | shielded | data transmission | - | PVC | ||
![]() 9844NH.00500 BELDEN | In Stock | - | - | indoor | RS485 | 9.9mm | - | 4x2x24AWG | RoHS compliant | - | - | colours with colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 4 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | ||
![]() 9538.0030 BELDEN | In Stock | - | - | indoor | RS232 | 5.69mm | - | 8x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours without colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | - | - | - | - | 30m | 100ft | - | Al-PET foil | shielded | data transmission | - | PVC | ||
![]() 9510.00305 BELDEN | In Stock | - | - | indoor | RS232 | 9.35mm | twisted pair conductors | 10x2x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | - | 10 | 305m | 1000ft | - | Al-PET foil | shielded | data transmission | - | PVC | ||
![]() 9463NH.00152 BELDEN | In Stock | - | - | data transmission | Twinax | 6.35mm | twisted pair conductors | 1x2x20AWG | RoHS compliant | - | - | - | stranded | E<sub>ca</sub> | - | tinned copper strand 20AWG | blue | Cu | tinned | - | - | - | 1 | 152m | 500ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | ||
![]() 9506.00305 BELDEN | In Stock | - | - | indoor | RS232 | 7.34mm | twisted pair conductors | 6x2x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | - | 6 | 305m | 1000ft | - | Al-PET foil | shielded | data transmission | - | PVC | ||
![]() 9541.0030 BELDEN | In Stock | - | - | indoor | RS232 | 7.21mm | - | 15x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | - | - | - | - | 30m | 100ft | - | Al-PET foil | shielded | data transmission | - | PVC | ||
![]() 9842LV.01500 BELDEN | In Stock | - | - | indoor | RS485 | 8.4mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | stranded | B2<sub>ca</sub> | none | tinned copper strand 24AWG | black | Cu | tinned | halogen free | - | - | 2 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | ||
![]() 9207NH.00100 BELDEN | In Stock | - | - | indoor | - | 8.6mm | - | 2x20AWG | RoHS compliant | - | - | - | stranded | E<sub>ca</sub> | - | - | black | Cu | tinned | halogen free | - | Twinax | - | 100m | 328ft | - | Al-PET-Al foil | tinned copper braid | coaxial | 100Ω | LSZH | ||
![]() 9729NH.00500 BELDEN | In Stock | - | - | indoor | RS422 | 7.6mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | stranded | D<sub>ca</sub> | none | - | chrome | Cu | tinned | halogen free | - | - | 2 | 152m | 500ft | - | Al-PET foil | shielded | data transmission | - | LSZH | ||
![]() 9842LV.00500 BELDEN | In Stock | - | - | indoor | RS485 | 8.4mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | stranded | B2<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 2 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | ||
![]() 9842LW.00500 BELDEN | In Stock | - | - | indoor | RS485 | 8.4mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | stranded | C<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 2 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | ||
![]() 9536NH.00500 BELDEN | In Stock | - | - | indoor | RS232 | 5.5mm | - | 6x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours without colour repetition | stranded | D<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | - | 152m | 500ft | - | Al-PET foil | shielded | data transmission | - | LSZH | ||
![]() TES-2819.08-B AGILINK MICROWIRES | In Stock | - | - | - | - | 3.75mm | - | 8x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | white | Cu | silver plated | - | - | - | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | - | elastomer thermoplastic TPE | ||
![]() TPU-2619.05-B AGILINK MICROWIRES | 525 |
| - | - | - | 3.44mm | - | 5x26AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | black | Cu | silver plated | - | - | - | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | - | polyurethane thermoplastic TPE-U | ||
![]() TWJ-2819.12-C AGILINK MICROWIRES | In Stock | - | - | - | - | 2.98mm | - | 12x28AWG | RoHS compliant | UL 94 | - | colours without colour repetition | stranded | no classification | none | - | - | Cu | silver plated | no flame propagation | - | - | - | 305m | 1000ft | - | unshielded | - | control cable | - | - | ||
![]() TPU-2819.07-A AGILINK MICROWIRES | 769 |
| - | - | - | 3.32mm | - | 7x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | black | Cu | silver plated | - | - | - | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | - | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.02-B AGILINK MICROWIRES | In Stock | - | - | - | - | 2.61mm | - | 2x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | black | Cu | silver plated | - | - | - | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | - | polyurethane thermoplastic TPE-U | ||
![]() TES-2819.12-A AGILINK MICROWIRES | In Stock | - | - | - | - | 4.4mm | - | 12x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | white | Cu | silver plated | - | - | - | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | - | elastomer thermoplastic TPE | ||
![]() TES-3019.04-A AGILINK MICROWIRES | In Stock | - | - | - | - | 2.67mm | - | 4x30AWG | RoHS compliant | - | - | colours without colour repetition | stranded | no classification | none | - | white | Cu | silver plated | - | - | - | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | - | elastomer thermoplastic TPE |