- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | CPR standard | Earth core | Ground | Insulation colour | Kind of core | Kind of core1 | Kind of material | Kind of material1 | No. of pairs | Package contents | Package contents - ft | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Wire cross-section shape | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 14x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | - | - | black | Cu | - | - | - | - | 91.5m | - | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 10.9mm | 49.5mm | - | - | - | - | 40x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | black | Cu | tinned | - | - | - | 30.5m | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | 22.86mm | 22.23mm | - | - | - | - | 36x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | - | - | grey | Cu | tinned | halogen free | - | - | 30.5m | - | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 9.53mm | 11.43mm | - | - | - | - | 16x30AWG | RoHS compliant | - | - | - | wire | - | - | - | silver | Cu | tinned | - | - | - | 30.5m | - | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 5.72mm | 7.62mm | - | - | - | - | 10x30AWG | RoHS compliant | - | - | - | wire | - | - | - | silver | Cu | tinned | - | - | - | 30.5m | - | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 16.51mm | 15.88mm | - | - | - | - | 26x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | - | - | grey | Cu | tinned | halogen free | - | - | 30.5m | - | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 10.4mm | 41.9mm | - | - | - | - | 34x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | black | Cu | tinned | - | - | - | 30.5m | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | 12.07mm | 13.97mm | - | - | - | - | 20x30AWG | RoHS compliant | - | - | - | wire | - | - | - | silver | Cu | tinned | - | - | - | 30.5m | - | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 19.05mm | 17.78mm | - | - | - | - | 15x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | grey | Cu | tinned | - | - | - | 30.5m | - | unshielded | - | 1.27mm | ribbon | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | 6.9mm | 10.2mm | - | - | - | - | 9x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | black | Cu | tinned | - | - | - | 91.5m | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | - | - | black | Cu | - | - | - | - | 91.5m | - | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 8.26mm | 10.16mm | - | - | - | - | 14x30AWG | RoHS compliant | - | - | - | wire | - | - | - | silver | Cu | tinned | - | - | - | 30.5m | - | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 18.42mm | 20.32mm | - | - | - | - | 30x30AWG | RoHS compliant | - | - | - | wire | - | - | - | silver | Cu | tinned | - | - | - | 30.5m | - | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 64x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | - | - | black | Cu | - | - | - | - | 91.5m | - | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 25.4mm | 24.77mm | - | - | - | - | 40x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | - | - | grey | Cu | tinned | halogen free | - | - | 30.5m | - | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 11.43mm | 10.16mm | - | - | - | low smoke density | 9x28AWG | RoHS compliant | UL 21682 | - | - | stranded | - | - | - | light grey | Cu | tinned | halogen free | - | - | 30.5m | - | unshielded | - | 1.27mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 9.4mm | 31.8mm | - | - | - | - | 26x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | black | Cu | tinned | - | - | - | 91.5m | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 14.7mm | 10.16mm | - | - | - | work in continuous operation up to 100 million cycles | 9x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | - | - | black | Cu | tinned | - | - | - | 30.5m | - | braid made of copper wires | - | 1.27mm | ribbon | - | - | PVC | ||
![]() 9509.00305 BELDEN | In Stock | - | - | - | - | indoor | RS232 | 8.38mm | twisted pair conductors | 9x2x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | 9 | 305m | 1000ft | Al-PET foil | shielded | - | data transmission | - | - | PVC | ||
![]() 9533.01305 BELDEN | In Stock | - | - | - | - | indoor | RS232 | 4.11mm | - | 3x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours without colour repetition | stranded | E<sub>ca</sub> | none | tinned copper strand 24AWG | chrome | Cu | tinned | - | - | - | 305m | 1000ft | Al-PET foil | shielded | - | data transmission | - | - | PVC |