- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | CPR standard | Earth core | Ethernet category | Flexibility class | Ground | Insulation colour | Kind of core | Kind of core1 | Kind of material | Kind of material1 | Kind of wire | Kind of wire1 | No. of pairs | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Wire cross-section shape | Wire insulation material | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7.62mm | 6.35mm | - | - | - | work in continuous operation up to 100 million cycles | 6x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | 6 | - | black | Cu | silver plated | - | - | - | - | - | 30.5m | - | - | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 20.32mm | 19.05mm | - | - | - | work in continuous operation up to 100 million cycles | 16x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | 6 | - | black | Cu | silver plated | - | - | - | - | - | 91.5m | - | - | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 50.8mm | 50.17mm | - | - | - | - | 80x30AWG | RoHS compliant | UL 20596 | VW-1 | - | wire | - | - | - | - | - | grey | Cu | - | - | - | - | - | - | 91.5m | - | - | unshielded | - | 0.635mm | ribbon | - | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 25.4mm | 24.13mm | - | - | - | work in continuous operation up to 100 million cycles | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | 6 | - | black | Cu | silver plated | - | - | - | - | - | 91.5m | - | - | unshielded | - | 1.27mm | ribbon | - | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 7.62mm | 6.35mm | - | - | - | work in continuous operation up to 100 million cycles | 6x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | 6 | - | black | Cu | silver plated | - | - | - | - | - | 91.5m | - | - | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 8.6mm | 30.5mm | - | - | - | - | 25x28AWG | RoHS compliant | UL 758 | - | - | stranded | - | - | - | - | - | dark grey | Cu | tinned | halogen free | - | - | - | - | 84m | - | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PO | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 5x24AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | - | - | - | - | dark grey | Cu | tinned | - | - | - | - | - | 30.5m | - | - | unshielded | - | 2.54mm | ribbon | - | - | PVC | - | ||
Tiny WHSL | In Stock | - | - | 11.4mm | 62.2mm | - | - | - | - | 50x28AWG | RoHS compliant | UL 758 | - | - | stranded | - | - | - | - | - | dark grey | Cu | tinned | halogen free | - | - | - | - | 84m | - | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PO | - | ||
![]() 9279 060500 BELDEN | In Stock | - | - | - | - | indoor | RS422 | 6.76mm | - | 2x2x24AWG | RoHS compliant | UL 1685 | UL 2919 | colours with colour repetition | stranded | E<sub>ca</sub> | none | - | - | - | chrome | Cu | tinned | flame retardant | no flame propagation | - | - | 2 | 152m | 500ft | - | pairs shielded with Al-PET foil | shielded | - | data transmission | - | - | PVC | - | ||
![]() 2170589 LAPP | In Stock | - | - | - | - | - | - | 7.6mm | twisted pair conductors | 4x2x26AWG | RoHS compliant | - | - | - | stranded | - | - | Cat 6a | - | - | green | Cu | - | flame retardant | halogen free | ETHERLINE® Cat.6a | SF/UTP | 4 | - | - | - | Al foil | tinned copper braid | - | data transmission | - | - | LSZH | - | ||
![]() 8205.01152 BELDEN | In Stock | - | - | - | - | indoor | - | 4.57mm | - | 1x2x20AWG | RoHS compliant | UL 1685 | - | - | stranded | E<sub>ca</sub> | - | - | - | - | chrome | Cu | tinned | - | - | - | - | 1 | 152m | 500ft | - | unshielded | - | - | data transmission | - | - | PVC | - | ||
![]() 4302FLW.00500 BELDEN | In Stock | - | - | - | - | - | - | 6.5mm | - | 4x18AWG | RoHS compliant | - | - | - | stranded | C<sub>ca</sub> | - | - | - | tinned copper strand 24AWG | grey | Cu | - | halogen free | no flame propagation | - | - | - | 500m | 1640ft | - | Al-PET foil | shielded | - | control cable | - | - | LSZH | indoor | ||
![]() 28327A 0101001 BELDEN | In Stock | - | - | - | - | indoor | outdoor | 9.14mm | - | 7x18AWG | RoHS compliant | UL 1685 | - | colours without colour repetition | stranded | E<sub>ca</sub> | - | - | - | - | black | Cu | - | - | - | - | - | - | 305m | 1000ft | - | unshielded | - | - | data transmission | - | - | PVC | - | ||
![]() 28609A 0101001 BELDEN | In Stock | - | - | - | - | indoor | outdoor | 14.4mm | - | 19x18AWG | RoHS compliant | UL 1685 | - | colours without colour repetition | stranded | E<sub>ca</sub> | - | - | - | - | black | Cu | - | - | - | - | - | - | 305m | 1000ft | - | unshielded | - | - | data transmission | - | - | PVC | - | ||
![]() 4309UE.00500 BELDEN | In Stock | - | - | - | - | - | - | 7.45mm | - | 12x18AWG | RoHS compliant | - | - | - | stranded | E<sub>ca</sub> | - | - | - | - | grey | Cu | - | halogen free | no flame propagation | - | - | - | 500m | 1640ft | - | unshielded | - | - | control cable | - | - | LSZH | indoor | ||
![]() 3076ELS.07500 BELDEN | In Stock | - | - | - | - | FELDBUS | PROFIBUS | 13mm | twisted pair conductors | 1x2x18AWG | RoHS compliant | - | - | - | stranded | E<sub>ca</sub> | - | - | - | tinned copper strand 20AWG | black | Cu | tinned | flame retardant | no flame propagation | - | - | 1 | 500m | 1640ft | UV rays | Al-PET foil | shielded | - | data transmission | - | - | LSZH | - | ||
![]() 5501FE.00305 BELDEN | In Stock | - | - | - | - | - | - | 3.38mm | - | 3x22AWG | RoHS compliant | UL 1666 | - | - | stranded | E<sub>ca</sub> | - | - | - | tinned copper strand 24AWG | grey | Cu | - | - | - | - | - | - | 305m | 1000ft | - | Al-PET foil | shielded | - | control cable | - | - | PVC | indoor | ||
![]() 3079ALS.00500 BELDEN | In Stock | - | - | - | - | indoor | PROFIBUS | 12.4mm | twisted pair conductors | 1x2x22AWG | RoHS compliant | - | - | - | wire | E<sub>ca</sub> | - | - | - | - | black | Cu | - | flame retardant | no flame propagation | - | - | 1 | 500m | 1640ft | UV rays | Al-PET foil | tinned copper braid | - | data transmission | - | - | LSZH | - | ||
![]() 28334A 0101000 BELDEN | In Stock | - | - | - | - | indoor | outdoor | 7.14mm | - | 3x18AWG | RoHS compliant | UL 1685 | - | colours without colour repetition | stranded | E<sub>ca</sub> | - | - | - | - | black | Cu | - | - | - | - | - | - | 305m | 1000ft | - | unshielded | - | - | data transmission | - | - | PVC | - | ||
![]() 5240U1 0091000 BELDEN | In Stock | - | - | - | - | - | - | 7.34mm | - | 1x2x16AWG | RoHS compliant | UL 1685 | - | - | stranded | E<sub>ca</sub> | - | - | - | - | white | Cu | tinned | - | - | - | - | 1 | 305m | 1000ft | - | unshielded | - | - | control cable | - | - | PVC | for outdoor and indoor use |