- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7130 SL001 Alpha Wire | 2103 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 1557 WG001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 1000V | - | - | WIRE AND CABLE | - | White, Green Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 780001 BL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 780001 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 780001 GR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 782133 WH001 Alpha Wire | 30 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | - | - | White | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 782133 SL001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 6717 YL190 Alpha Wire | 30 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | Yellow | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6717 DB190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | Blue | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 782133 RD001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 3075 SL005 Alpha Wire | 33 | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Slate | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 7053 BR001 Alpha Wire | 2833 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 150V | - | - | - | - | Brown | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 3081 GR005 Alpha Wire | 47 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 105/30 | 0.184 (4.67mm) | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015/1230 | ||
![]() 1560 BK005 Alpha Wire | 2665 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 1000V | - | - | WIRE AND CABLE | - | Black | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 55A0111-28-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | - | 28 AWG | - | Compliant | 600V | - | 28 AWG | Red | 7/36 | 0.027 (0.69mm) | 685.8 μm | 690 μm | - | 7 | 381 μm | 36 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() 5877 YL001 Alpha Wire | 529 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | - | - | - | - | Yellow | 19/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | UL Style 1180 | ||
![]() 1550 WN001 Alpha Wire | 20 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | - | - | White, Brown Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 3057 PK005 Alpha Wire | 166 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | - | 26 | - | CSA; UL | 16 AWG | 300V | - | - | WIRE AND CABLE | - | Pink | 26/30 | 0.092 (2.34mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 782133 WH005 Alpha Wire | 47 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | White | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 782133 SL005 Alpha Wire | 817 |
| Datasheet | 15 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 |