- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7130 VI005 Alpha Wire | 117 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Violet | 7/32 | 0.056 (1.42mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7044 WH005 Alpha Wire | 2677 |
| Datasheet | 14 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | White | 16/30 | 0.111 (2.82mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 1560 BK005 Alpha Wire | 2665 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 1000V | WIRE AND CABLE | Black | 65/30 | 0.125 (3.18mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 5877 YL001 Alpha Wire | 529 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | - | Yellow | 19/30 | 0.079 (2.01mm) | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 1550 WN001 Alpha Wire | 20 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 1000V | - | White, Brown Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3057 PK005 Alpha Wire | 166 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Pink | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5874 BL001 Alpha Wire | 836 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | STANDARD: MIL-DTL-16878/5 | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | WIRE AND CABLE | Blue | 19/36 | 0.054 (1.37mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.24 mm2 | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 7035 YL005 Alpha Wire | 2713 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Yellow | 19/0.0147 | 0.103 (2.62mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 7035 VI005 Alpha Wire | 2476 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Violet | 19/0.0147 | 0.103 (2.62mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 3252 BR001 Alpha Wire | 2900 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.033Ohm | - | NO | STRANDED | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | Brown | 7/28 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3252 OR001 Alpha Wire | 15 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.033Ohm | - | NO | STRANDED | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | Orange | 7/28 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 7036 SL005 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 300V | - | Slate | 19/0.0185 | 0.122 (3.10mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 7036 VI005 Alpha Wire | 2358 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 300V | - | Violet | 19/0.0185 | 0.122 (3.10mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 1851 WH001 Alpha Wire | 2095 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | - | WIRE AND CABLE | White | 7/38 | 0.032 (0.81mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3253 BR001 Alpha Wire | 2036 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2003 | - | Active | 1 (Unlimited) | 0.021Ohm | - | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Brown | 7/26 | 0.068 (1.73mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1857 OR001 Alpha Wire | 4413 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Orange | 7/26 | 0.068 (1.73mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7130 YG001 Alpha Wire | 2199 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | - | Yellow, Green Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7130 YL001 Alpha Wire | 2758 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | - | Yellow | 7/32 | 0.056 (1.42mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7132 YG001 Alpha Wire | 920 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | - | Yellow, Green Stripe | 7/28 | 0.070 (1.78mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 5852 SL001 Alpha Wire | 662 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Slate | 7/36 | 0.035 (0.89mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 |